EN
  • EN
  • DE

ATA6838C-PXQW

Part No ATA6838C-PXQW
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 4.75V-5.25V 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Power MOSFET SPI 24-QFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-VQFN Exposed Pad
Case / Package 24-QFN (5x5)
Family Name ATA6838C
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6838CPXQW, ATA6838C-PXQW-ND, ATA6838C-PXQWTR, ATA6838C-PXQWCT, ATA6838C-PXQWDKR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862283-ATA6838C-PXQW
Ultra Librarian 3D Model Ultra Librarian ATA6838C-PXQW CAD Model

Description

Microchip Technology's ATA6838C-PXQW: A High-Performance Motor Driver

The ATA6838C-PXQW is a cutting-edge motor driver integrated circuit (IC) brought to you by the renowned manufacturer, Microchip Technology. This IC is designed to provide a robust and efficient solution for managing and controlling DC motors in automotive applications. Its advanced features and high level of integration make it an ideal choice for powertrain systems, body control modules, and other automotive systems that require precise motor control.

Key Features of ATA6838C-PXQW:

  • High-Voltage Capability: The ATA6838C-PXQW is capable of operating at high voltages, making it suitable for automotive environments where voltage fluctuations are common.
  • Multiple Motor Control: It supports control of up to six different motors, providing flexibility and reducing the need for additional components.
  • Integrated Protection Features: The device includes over-temperature protection, overcurrent protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for easy monitoring of system performance and quick troubleshooting.

Performance and Efficiency:

The ATA6838C-PXQW is engineered to deliver high performance while maintaining energy efficiency. Its low on-resistance reduces power dissipation, and its PWM interface enables precise control over motor speed and torque, resulting in optimized performance for each application.

Design Flexibility:

Microchip Technology understands the need for versatile components in the automotive industry. The ATA6838C-PXQW is designed with this in mind, offering a compact package that is easy to integrate into various designs without compromising on functionality.

Applications:

With its robust design and comprehensive feature set, the ATA6838C-PXQW is suitable for a wide range of automotive applications, including but not limited to:

  • Powertrain systems
  • Body control modules
  • Automotive HVAC systems
  • Window lifters and sunroof controls

Overall, the ATA6838C-PXQW from Microchip Technology stands out as a high-quality motor driver solution that meets the stringent requirements of the automotive industry. Its durability, efficiency, and versatility make it an excellent choice for designers and engineers looking to enhance the performance of their motor control applications.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9221 $59.0652
29+ $4.0387 $117.1223
45+ $3.9126 $176.0670
62+ $3.7863 $234.7506
79+ $3.6601 $289.1479
106+ $3.2815 $347.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess