EN
  • EN
  • DE

ATA663431-GDQW-VAO

Part No ATA663431-GDQW-VAO
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description LIN SBC 3.3V REG WATCHDOG / 1/1 Transceiver Full LIN 16-VDFN (5.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200 mV
Data Rate -
Voltage - Supply 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-VDFN Exposed Pad
Supplier Device Package 16-VDFN (5.5x3)
Base Product Number ATA663431
REACH Status REACH Unaffected
Win Source Part Number 1355709-ATA663431-GDQW-VAO
Ultra Librarian 3D Model Ultra Librarian ATA663431-GDQW-VAO CAD Model

Description

The ATA663431-GDQW-VAO is a cutting-edge component from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This product is a testament to Microchip's commitment to providing innovative solutions that integrate seamlessly into a wide range of applications, including automotive systems, industrial control units, and sophisticated consumer electronics.

Key Features

  • High Integration: The ATA663431-GDQW-VAO incorporates advanced features that minimize the need for external components, leading to reduced system complexity and cost savings for manufacturers.
  • Robust Performance: Engineered for reliability, this product can withstand harsh environments, making it suitable for automotive applications where temperature extremes and vibrations are common.
  • Low Power Consumption: With an emphasis on energy efficiency, the ATA663431-GDQW-VAO helps extend the battery life of portable devices and reduces the energy footprint of electronic systems.
  • Communication Protocols: It supports various communication protocols, ensuring compatibility with a broad range of existing systems and easy integration into new designs.

Applications

The versatility of the ATA663431-GDQW-VAO makes it an ideal choice for a multitude of applications. Its robustness and reliability are particularly beneficial in the automotive sector, contributing to advancements in vehicle electronics, such as powertrain control modules, body control modules, and sensor interfaces. Additionally, its efficiency and integration features are advantageous for industrial automation, where precision and durability are paramount.

Quality and Support

Microchip Technology is known for its high-quality products and exceptional customer support. The ATA663431-GDQW-VAO is backed by Microchip's comprehensive technical support and documentation, ensuring that developers have access to the resources they need to implement the component successfully in their projects.

Whether you're designing the next generation of automotive electronics or looking to enhance the capabilities of industrial machinery, the ATA663431-GDQW-VAO from Microchip Technology offers the performance, reliability, and integration needed to drive your innovations forward.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess