EN
  • EN
  • DE

ATA6628-GLQW

Part No ATA6628-GLQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 1/1 Transceiver Half LINbus 20-VQFN-EP (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-VQFN-EP (5x5)
Family Name ATA6628
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-ATA6628-GLQWCT, 1611-ATA6628-GLQWDKRINACTIVE, ATA6628-GLQWDKR, 1611-ATA6628-GLQWTR, 1611-ATA6628-GLQWTRINACTIVE, 1611-ATA6628-GLQWDKR-ND, ATA6628-GLQW-ND, ATA6628-GLQWTR, 1611-ATA6628-GLQWTR-ND, 1611-ATA6628-GLQWDKR, ATA6628-GLQWCT
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862263-ATA6628-GLQW
Ultra Librarian 3D Model Ultra Librarian ATA6628-GLQW CAD Model

Description

The ATA6628-GLQW is a sophisticated, low-power CAN transceiver module from the reputable Microchip Technology. It is designed to interface a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is tailored for high-speed automotive networking applications, offering a seamless channel for data communication with minimal electromagnetic emissions and high immunity against interference.

A standout feature of the ATA6628-GLQW is its compliance with the ISO 11898-2 standard, which ensures reliable performance in harsh automotive environments. This transceiver is capable of operating at speeds of up to 1 Mbps, making it suitable for a wide range of applications that require fast and secure data transfer.

The device boasts an operating voltage range from 4.5V to 5.5V, with an integrated voltage stabilizer to maintain consistent performance even under fluctuating supply conditions. Its low-power consumption makes it an ideal choice for energy-sensitive applications, including those that require a low-power mode with remote wake-up capability.

The ATA6628-GLQW also features protection against damage from over-temperature and short circuits, adding to its robustness and durability. Additionally, it includes an undervoltage detection system that ensures the transceiver maintains proper operation even during dips in power supply.

Its small form factor, housed in a lead-free QFN package, allows for easy integration into a variety of automotive designs without taking up excessive space. The package is designed to meet the rigorous standards of automotive-grade products, ensuring long-term reliability.

The Microchip ATA6628-GLQW is a testament to Microchip's commitment to producing high-quality, reliable components for the automotive industry. It is an essential building block for developers looking to create advanced vehicle networks that are both fast and secure.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess