EN
  • EN
  • DE

ATA6621-PGQW

Part No ATA6621-PGQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Voltage - Supply 5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Base Product Number ATA6621
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566376-ATA6621-PGQW
Ultra Librarian 3D Model Ultra Librarian ATA6621-PGQW CAD Model

Description

Microchip Technology's ATA6621-PGQW

The ATA6621-PGQW is a high-performance, stand-alone Controller Area Network (CAN) transceiver from Microchip Technology, designed to serve the demanding requirements of automotive and industrial communication networks. This device is part of Microchip's extensive range of CAN transceivers and is characterized by its robustness, reliability, and conformance to the ISO 11898-2 standard, also known as high-speed CAN.

With its operating voltage range of 4.5V to 5.5V, the ATA6621-PGQW is optimized for 5V systems and is capable of handling CAN bus speeds up to 1 Mbps. It is particularly well-suited for use in environments where electromagnetic interference (EMI) is a concern, thanks to its excellent EMI performance and minimal electromagnetic emissions.

The device features differential transmit and receive capability for the CAN bus and includes protection against transients in automotive environments. It is also compatible with the "sleep/wake-up" functionality that is essential for low-power operation in battery-powered systems. This ensures that the ATA6621-PGQW can help reduce overall power consumption when the CAN network is inactive, thus contributing to the energy efficiency of the system it is integrated into.

Furthermore, the ATA6621-PGQW is designed with thermal protection and an integrated fail-safe feature that ensures a safe output in the event of a receiver input short circuit to VCC or GND. This makes it an exceptionally reliable choice for safety-critical applications where failure is not an option.

Its package, the PG-QFN (Plastic Quad Flat No-lead), is small and surface-mountable, making it a space-efficient choice for modern PCB designs. The compact footprint allows for a more streamlined board layout, which is especially beneficial in applications where space is at a premium.

In summary, the ATA6621-PGQW from Microchip Technology stands out as a robust, efficient, and reliable solution for CAN network communication in automotive and industrial applications. Its combination of speed, power efficiency, and protection features make it a top contender for engineers looking to design systems that require dependable data transmission under harsh conditions.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess