EN
  • EN
  • DE

ATA6560-GBQW

Part No ATA6560-GBQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver - CANbus 8-VDFN (3x3)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount, Wettable Flank
Package 8-VDFN Exposed Pad
Case / Package 8-VDFN (3x3)
Family Name ATA6560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-ATA6560-GBQWTR, 1611-ATA6560-GBQWTR-ND, ATA6560-GBQWCT, 1611-ATA6560-GBQWTRINACTIVE, 1611-ATA6560-GBQWDKR-ND, 1611-ATA6560-GBQWCT-ND, ATA6560-GBQWDKR, 1611-ATA6560-GBQWDKRINACTIVE, 1611-ATA6560-GBQWCTINACTIVE, 1611-ATA6560-GBQWDKR, ATA6560-GBQWTR, 1611-ATA6560-GBQWCT
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912029-ATA6560-GBQW
Ultra Librarian 3D Model Ultra Librarian ATA6560-GBQW CAD Model

Description

The ATA6560-GBQW is a high-performance CAN (Controller Area Network) transceiver manufactured by Microchip Technology. This device is designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is suitable for automotive and industrial applications that require high-speed data communication with robust error detection and confinement capabilities.

Key Features

  • ISO 11898-2 Compliant: This transceiver meets the requirements of the ISO 11898-2 standard for high-speed CAN communication, ensuring compatibility with other CAN devices and systems.
  • High-Speed Operation: It supports CAN data transmission rates up to 1 Mbit/s, making it ideal for applications that require fast and reliable communication.
  • Low Electromagnetic Emission (EME): The ATA6560-GBQW is designed with features that minimize electromagnetic interference, a critical factor for use in automotive and industrial environments.
  • Protection Features: It includes protection against over-temperature, voltage transients, and loss of ground, ensuring reliable operation under harsh conditions.
  • Differential Receiver with Wide Common-Mode Range: This ensures stable data reception across a variety of voltages, enhancing the device's flexibility and robustness.
  • Remote Wake-up Capability: The device can be used to wake up the network from sleep mode, which is essential for power-saving strategies in modern electronic systems.

Applications

The ATA6560-GBQW is versatile and can be used in a range of applications, including:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial automation and control systems requiring reliable data exchange.
  • Medical equipment with a need for robust data communication.
  • Any other CAN network-based applications that require high-speed communication and stringent error management.

With its combination of speed, reliability, and protection features, the ATA6560-GBQW from Microchip Technology is a top choice for designers and engineers looking to implement or maintain high-integrity CAN networks.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1102 $61.0610
130+ $0.9110 $118.4300
200+ $0.8826 $176.5200
275+ $0.8540 $234.8500
350+ $0.8256 $288.9600
470+ $0.7401 $347.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess