EN
  • EN
  • DE

ATA6025-TAQY

Part No ATA6025-TAQY
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC MON WATCHDOG/BATT/5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 360 ms Minimum
Voltage - Threshold 1.8V, 4.5V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1019957-ATA6025-TAQY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6025-TAQY CAD Model

Description

The ATA6025-TAQY is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed for automotive and industrial applications where reliability and performance are critical. This advanced component is part of Microchip's extensive portfolio of automotive-grade products, engineered to meet the rigorous standards of the industry.

Key Features:

  • High Performance: The ATA6025-TAQY is built on a high-speed architecture that enables efficient processing and control tasks in real-time applications.
  • Low Power Consumption: Despite its robust performance, this MCU is designed for low power operation, helping to reduce energy consumption and extend the life of battery-powered devices.
  • Robust Security: With built-in security features, the ATA6025-TAQY ensures the protection of sensitive data and prevents unauthorized access, making it suitable for applications where data integrity is paramount.
  • Wide Temperature Range: This device operates reliably across a broad temperature range, making it ideal for harsh environments often encountered in automotive and industrial settings.
  • Flexible Communication Interfaces: The MCU includes multiple communication interfaces, supporting a variety of protocols to ensure compatibility with a wide range of peripherals and other ICs.

Applications:

The versatility of the ATA6025-TAQY allows it to be used in a multitude of applications, including:

  • Automotive control systems
  • Industrial automation
  • Motor control units
  • Sensor monitoring
  • Security systems

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality, and the ATA6025-TAQY is no exception. The product is manufactured under strict quality control processes to ensure high reliability and performance consistency. Automotive-grade qualification tests are conducted to guarantee that the MCU meets the industry's highest standards for temperature, durability, and longevity.

For developers and engineers looking for a robust, secure, and efficient MCU for their next automotive or industrial project, the ATA6025-TAQY from Microchip Technology is an excellent choice that promises to deliver top-notch performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess