EN
  • EN
  • DE

ATA5833-WNQW

Part No ATA5833-WNQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description RF Transceiver ASK/FSK Automotive 32-Pin VQFN EP T/R / IC RF TXRX+MCU ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard General ISM
Modulation ASK, FSK
Frequency 315MHz, 434MHz, 868MHz, 915MHz
Data Rate (Max) 120kbps
Power - Output 14.5dBm
Sensitivity -125dBm
Memory Size 24kB ROM
Serial Interfaces SPI
GPIO 2
Supply Voltage - Operating 1.9 V to 3.6 V, 2.4 V to 5.5 V
Current - Receiving 9.8mA
Current - Transmitting 9.4mA to 13.8mA
Temperature Range - Operating -40°C to 105°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1019956-ATA5833-WNQW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ATA5833-WNQW
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ATA5833-WNQW CAD Model

Description

Microchip Technology's ATA5833-WNQW

The ATA5833-WNQW is a state-of-the-art RF transmitter developed by Microchip Technology, designed to meet the demanding requirements of automotive and smart control systems. This high-performance product is an integral part of remote keyless entry (RKE), passive entry go (PEG), and tire pressure monitoring systems (TPMS), delivering reliable and secure wireless communication for a variety of applications.

Key Features:

  • High Frequency Range: The ATA5833-WNQW operates at a frequency range that is suitable for global automotive standards, ensuring compatibility and flexibility for deployment in different markets.
  • Low Power Consumption: Engineered with power efficiency in mind, this transmitter boasts a low power consumption profile, which is critical for battery-operated devices such as car key fobs and TPMS sensors.
  • Enhanced Security: With built-in encryption and advanced security features, the ATA5833-WNQW ensures the transmission of data is secure, reducing the risk of unauthorized access and cloning.
  • Robust Design: Designed to withstand harsh automotive environments, it is resilient against extreme temperatures, vibrations, and other challenging conditions.
  • Programmable Output Power: The output power of the transmitter is programmable, allowing for optimal range and power usage based on the specific requirements of the application.

Applications:

  • Remote Keyless Entry (RKE) Systems
  • Passive Entry Go (PEG) Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless Control Systems

The Microchip Technology ATA5833-WNQW is an excellent choice for manufacturers looking to incorporate a reliable and secure RF transmission solution into their automotive or smart control products. Its robust feature set ensures that it can meet the technical demands of modern wireless applications while providing the security and efficiency required for today's connected world.

For more detailed information, specifications, and application support, interested parties are encouraged to visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess