EN
  • EN
  • DE

ATA3741P3-TGSY 19

Part No ATA3741P3-TGSY 19
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RX ASK/FSK 310-440MHZ 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver ASK, FSK 310MHz ~ 440MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA3741P3-TGSY, ATA3741P3-TGSY 19-ND, ATA3741P3-TGSY-ND, ATA3741P3-TGSY19
Quantity per package 420
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912024-ATA3741P3-TGSY 19
Ultra Librarian 3D Model Ultra Librarian ATA3741P3-TGSY 19 CAD Model

Description

Microchip Technology ATA3741P3-TGSY 19 Product Overview

The ATA3741P3-TGSY 19 is a cutting-edge product from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is designed to cater to a wide range of applications, including automotive systems, industrial automation, and smart control systems. It is a testament to Microchip's commitment to providing innovative solutions that integrate the latest technology to meet the evolving needs of the electronics industry.

This particular device is part of a family of high-performance, low-power microcontrollers that boast a rich set of features. It is engineered to deliver robust performance while maintaining power efficiency, making it an ideal choice for applications where power conservation is crucial. The ATA3741P3-TGSY 19 is built with a focus on reliability and durability, ensuring that it can operate effectively even in the most demanding environments.

Key Features:

  • High-performance microcontroller core
  • Low-power consumption for energy-efficient operation
  • Robust design capable of withstanding harsh conditions
  • Wide range of applications from automotive to industrial systems
  • Backed by Microchip Technology's expertise and support

The ATA3741P3-TGSY 19 is not only a testament to Microchip's engineering capabilities but also to their dedication to customer support. Users of this product can expect comprehensive technical support, ensuring that any issues can be addressed quickly and effectively. With its combination of performance, efficiency, and reliability, the ATA3741P3-TGSY 19 is an excellent choice for developers and engineers looking to incorporate a high-quality microcontroller into their designs.

In summary, the ATA3741P3-TGSY 19 from Microchip Technology represents a blend of modern technology with practical design considerations. It stands as a top-tier component for those who demand excellence in their electronic components, and it continues to uphold the reputation of Microchip Technology as a trusted name in the semiconductor industry.

You May Also Be Interested in

STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess