EN
  • EN
  • DE

AT9933LG-G

Part No AT9933LG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 8SOIC / LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Max) 75V
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT9933
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AT9933LG-GTR,AT9933LG-GDKR,AT9933LG-G-ND,AT9933LG-GCT
Standard Package 3,300
Win Source Part Number 979081-AT9933LG-G
Ultra Librarian 3D Model Ultra Librarian AT9933LG-G CAD Model

Description

The AT9933LG-G, from the renowned semiconductor manufacturer Microchip Technology, is a state-of-the-art integrated circuit designed to enhance the performance and efficiency of modern electronic systems. This component is part of Microchip's extensive range of microcontrollers and digital electronics, which are known for their reliability and cutting-edge features.

Key Features

  • High Performance: The AT9933LG-G is built to deliver top-tier performance, ensuring that your applications run smoothly and efficiently.
  • Low Power Consumption: Designed with energy efficiency in mind, this product is ideal for battery-powered devices or energy-sensitive applications, helping to extend operational life and reduce power costs.
  • Advanced Technology: Utilizing Microchip's latest innovations, the AT9933LG-G offers features that are at the forefront of the semiconductor industry.
  • Robust Design: The device is engineered to withstand harsh conditions and provide reliable operation over a wide range of temperatures and voltages, making it suitable for industrial and automotive applications.

Applications

The versatility of the AT9933LG-G allows it to be used across various sectors, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Infrastructure
  • Medical Devices

Technical Specifications

The AT9933LG-G boasts a comprehensive set of technical specifications that ensure compatibility and easy integration into a wide array of systems:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Output Type: Specified by manufacturer
  • Interface: Specified by manufacturer

For detailed technical specifications, potential customers are encouraged to consult the official datasheet provided by Microchip Technology.

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the AT9933LG-G is no exception. Customers can expect comprehensive technical support and customer service, ensuring that any issues are promptly addressed and resolved. The company's dedication to excellence is evident in their rigorous testing procedures and the robustness of their products.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess