EN
  • EN
  • DE

AT93C86-10PI-2.7

Part No AT93C86-10PI-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 2MHZ 8DIP / EEPROM Serial-3Wire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Clock Frequency 2MHz
Write Cycle Time - Word, Page 10ms
Memory Interface SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 769115-AT93C86-10PI-2.7
Popularity Medium
Supply and Demand Status Limited
Family Name AT93C86
Introduction Date December 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT93C86-10PI-2.7 CAD Model

Description

Product Overview: AT93C86-10PI-2.7

The AT93C86-10PI-2.7 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology, designed for a wide range of applications that require reliable data storage. This device is part of Microchip's extensive EEPROM product line and is well-suited for parameter storage, calibration data retention, and device configuration settings where low-power and low-voltage operations are essential.

Key Features

  • Memory Size: The AT93C86-10PI-2.7 offers a storage capacity of 16,384 bits, organized as 2,048 x 8 bits or 1,024 x 16 bits (user-selectable), providing ample space for critical data storage.
  • Operating Voltage: This device operates at a voltage range of 2.7V to 5.5V, ensuring compatibility with both 3V and 5V systems, making it versatile for various applications.
  • Communication Interface: The EEPROM uses the industry-standard 3-wire serial interface, facilitating easy integration into existing designs with minimal additional components.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (maximum), allowing for quick data updates and minimizing downtime for the host system.
  • Endurance: The device boasts an endurance of 1 million write cycles, ensuring data reliability and a long operational lifespan.
  • Data Retention: With a data retention period of over 100 years, the AT93C86-10PI-2.7 is capable of preserving data well beyond the expected life cycle of most applications.
  • Temperature Range: It operates across an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Packaging: The EEPROM comes in a PDIP (Plastic Dual In-line Package) form, identified by the suffix 'PI' in its part number, which is conducive to prototyping and through-hole PCB designs.

Applications

The AT93C86-10PI-2.7 is ideal for use in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart cards
  • Portable consumer electronics

In conclusion, the AT93C86-10PI-2.7 EEPROM from Microchip Technology offers a robust and reliable solution for data storage needs in a multitude of applications where durability and longevity are of paramount importance.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess