EN
  • EN
  • DE
  • IT

AT93C66SC

Part No AT93C66SC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216945-AT93C66SC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT93C66SC CAD Model

Description

Microchip Technology's AT93C66SC EEPROM

The AT93C66SC from Microchip Technology is a high-performance, 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device with a serial interface. This component is designed to provide a flexible, non-volatile storage solution for applications that require data storage or parameter management. The AT93C66SC is part of Microchip's extensive EEPROM product line and is well-suited for a wide range of industrial, automotive, and consumer applications.

With its small form factor and low-power consumption, the AT93C66SC is ideal for space-constrained designs. It operates over a wide voltage range of 2.7V to 5.5V, making it compatible with most microcontroller logic levels and allowing it to be easily integrated into various system designs. The device supports a maximum clock frequency of 3 MHz, enabling fast data transfer rates which are essential for high-performance applications.

The AT93C66SC features a simple 3-wire serial interface which includes Serial Data Input (DI), Serial Data Output (DO), and Serial Clock (SK), making the communication process with a microcontroller straightforward. This serial EEPROM also supports a bidirectional data transfer protocol, allowing for efficient read and write operations.

One of the key advantages of the AT93C66SC is its robust data retention, which is rated at over 100 years, and the ability to withstand high write cycle counts, with a minimum of 1 million write cycles per byte. This durability ensures the reliability of the data stored over the lifetime of the device.

The device's memory is organized as 256 x 16-bit or 512 x 8-bit, which can be selected via a programmable instruction set. This flexibility allows designers to choose the most appropriate data granularity for their specific application requirements. Additionally, the AT93C66SC provides a self-timed write cycle with auto-erase, further simplifying the write operation and reducing the overhead on the host controller.

In conclusion, the Microchip AT93C66SC EEPROM offers a reliable and versatile storage solution that is easy to use and integrate, making it an excellent choice for designers looking to add non-volatile memory to their embedded systems.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Anachip Corp
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess