EN
  • EN
  • DE

AT91SAM9G15-CU

Part No AT91SAM9G15-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB ROM 217BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 400MHz
Number of I/O 105
Program Memory Size 64KB (64K x 8)
Program Memory Type ROM
Data RAM Size 32K x 8
Supply Voltage - Operating 0.9 V to 1.1 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 217-BGA (15x15)
Win Source Part Number 1019856-AT91SAM9G15-CU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT91SAM9G15-CU CAD Model

Description

The AT91SAM9G15-CU from Microchip Technology is a high-performance microcontroller that is part of the SAM9G series of 32-bit microcontrollers based on the ARM926EJ-S processor. It operates at a maximum speed of 400MHz and features a comprehensive set of peripherals and interfaces that make it an ideal choice for a wide range of embedded applications.

Key Features:

  • CPU: ARM926EJ-S ARM Thumb Processor running up to 400MHz with 16KB Data Cache, 16KB Instruction Cache, MMU, and DSP Instruction Extensions.
  • Memory Support: Includes a Memory Management Unit (MMU) and supports DDR2, LPDDR, and SDRAM, with up to 32-bit data bus width for external memory interfaces.
  • On-Chip Memory: Features 64KB of SRAM and 32KB of ROM, providing essential resources for system boot and real-time operations.
  • Connectivity: Offers a wide range of connectivity options including USB, multiple UARTs, SPIs, I2C, SDIO/SD/MMC, CAN, and Ethernet MAC 10/100 base-T.
  • Peripheral Set: Robust peripheral set including LCD controller, touchscreen interface, PWM, timers, and ADC.
  • Security: Advanced security features with AES, 3DES, SHA, and TRNG for secure data transfer and storage.
  • Power Efficiency: Designed with power-saving techniques including multiple power-down modes for reduced power consumption in various applications.

Applications:

The AT91SAM9G15-CU is versatile enough to be used in a multitude of applications, such as:

  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Smart Grid Infrastructure
  • Medical Devices
  • Automotive Entertainment Systems
  • Networking Equipment
  • Home Automation

Package and Quality:

Encased in a LFBGA217 package, the AT91SAM9G15-CU is designed for optimal space-saving on PCBs, and its quality is assured by Microchip's commitment to reliability and performance in embedded control solutions.

Whether you're developing complex applications or looking for a reliable microcontroller for your next project, the AT91SAM9G15-CU offers a perfect blend of performance, power efficiency, and feature set to meet your needs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6659 $50.6636
10+ $10.3925 $103.9250
15+ $10.0678 $151.0170
21+ $9.7430 $204.6030
27+ $9.4182 $254.2914
36+ $8.4439 $303.9804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess