EN
  • EN
  • DE

AT91SAM7SE256B-CU

Part No AT91SAM7SE256B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 256KB 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 144-LFBGA (10x10)
Manufacturer Microchip Technology
Series SAM7SE
Package Tray
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity EBI/EMI, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LFBGA
Case / Package 144-LFBGA (10x10)
Family Name AT91SAM7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 184
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862210-AT91SAM7SE256B-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7SE256B-CU CAD Model

Description

The AT91SAM7SE256B-CU is a high-performance microcontroller from Microchip Technology, designed for a wide range of embedded applications. This powerful MCU is based on the ARM7TDMI processor core, which operates at up to 55 MHz, providing the efficiency and speed necessary for complex tasks in modern electronics.

Equipped with 256KB of high-speed flash memory, the AT91SAM7SE256B-CU is ideal for applications requiring quick and reliable data storage. Its 32KB of SRAM further enhances its performance by offering ample space for runtime data manipulation. The device supports a wide voltage range of 1.65V to 3.6V, making it versatile for various power environments and ensuring low power consumption, a critical factor in portable and battery-operated devices.

Connectivity is a strong suit of the AT91SAM7SE256B-CU, featuring USB 2.0 Full Speed (12 Mbit/s) support, USART, SPI, and TWI (I2C) interfaces, allowing it to easily communicate with other devices and peripherals. Moreover, it includes a range of 32 general-purpose I/O lines, enabling designers to interface with a variety of external components.

The device also boasts a robust set of in-built peripherals, including a PWM controller, three 16-bit timers, a real-time timer, and a watchdog timer, which enhance its functionality in system control applications. The integrated 10-bit ADC with 8 channels allows for accurate analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.

Safety and reliability are addressed with the inclusion of a brownout detector and a power-on reset circuit. The MCU's Memory Protection Unit (MPU) ensures secure code execution, preventing unauthorized access to memory regions. For development purposes, the JTAG interface facilitates debugging and programming.

The AT91SAM7SE256B-CU is available in a 64-pin LQFP package, making it compact enough for space-constrained applications while still offering a generous amount of I/O options. This microcontroller is a perfect choice for industrial control systems, consumer electronics, medical devices, and any application that demands high-speed processing, versatile connectivity, and reliable operation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6809 $59.0427
8+ $16.1484 $129.1872
12+ $15.6438 $187.7256
16+ $15.1392 $242.2272
20+ $14.6345 $292.6900
27+ $13.1206 $354.2562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess