EN
  • EN
  • DE

AT91SAM7L128-CU

Part No AT91SAM7L128-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 128KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7L
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 36MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 80
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.55V ~ 1.8V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-BGA (13x13)
Base Product Number AT91SAM7L128
Standard Package 26 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566246-AT91SAM7L128-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7L128-CU CAD Model

Description

Microchip Technology's AT91SAM7L128-CU Microcontroller

The AT91SAM7L128-CU is a high-performance microcontroller designed by Microchip Technology, which is renowned for its innovation in the field of microcontroller and analog semiconductors. This particular microcontroller is part of the AT91SAM7 series, which is based on the 32-bit ARM7TDMI RISC processor architecture. The AT91SAM7L128-CU is tailored for a wide range of applications, including industrial control systems, medical devices, smart energy solutions, and consumer electronics.

The device boasts a maximum CPU speed of 30 MHz and comes with 128KB of internal high-speed Flash memory, providing ample space for complex application code. It also features 4KB of SRAM, which ensures smooth and efficient operation even in demanding applications. The microcontroller operates at a voltage range of 1.8V to 3.6V, making it suitable for low-power operations and battery-powered devices.

One of the key features of the AT91SAM7L128-CU is its power-saving capabilities. The microcontroller includes power management techniques such as idle and power-down modes, which significantly reduce power consumption when the device is not in use. This makes it an ideal choice for portable and power-sensitive applications where battery life is a critical factor.

In terms of connectivity, the AT91SAM7L128-CU is equipped with a variety of peripherals, including USB 2.0 Full Speed, USART, SPI, and TWI (I2C) interfaces, allowing for flexible communication with other devices and components. It also includes a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, enabling the microcontroller to interface with analog sensors and transducers directly.

For security-conscious applications, the AT91SAM7L128-CU features a hardware-based Random Number Generator (RNG) and support for multiple security protocols, ensuring secure data transfer and storage. The device is also supported by Microchip's extensive software and hardware development tools, which simplify the design process and reduce time to market for product developers.

Overall, the AT91SAM7L128-CU is a robust and versatile microcontroller that combines the power of the ARM7TDMI core with Microchip's expertise in low-power design, making it a top choice for designers looking to create efficient, reliable, and secure embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess