EN
  • EN
  • DE

AT91CAP9HA15-NADK3

Part No AT91CAP9HA15-NADK3
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP9 EVAL BRD / AT91CAP9 CAP™ ARM9 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91CAP9
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8471.41.0150
Win Source Part Number 1342691-AT91CAP9HA15-NADK3
Ultra Librarian 3D Model Ultra Librarian AT91CAP9HA15-NADK3 CAD Model

Description

Microchip Technology's AT91CAP9HA15-NADK3 Product Overview

The AT91CAP9HA15-NADK3 is a high-performance system-on-chip (SoC) from the renowned manufacturer, Microchip Technology. Designed to cater to a wide range of applications, this product integrates advanced features and robust architecture to deliver exceptional performance, making it an ideal choice for embedded system developers looking for a reliable and versatile microcontroller unit (MCU).

Key Features

  • High-Speed ARM926EJ-S Processor: At the heart of the AT91CAP9HA15-NADK3 is an ARM926EJ-S processor core that runs at a speed of up to 190 MHz. This core provides the computational power necessary for complex tasks and supports Java acceleration, making it suitable for multimedia and IoT applications.
  • Integrated Memory: The SoC includes on-chip memory, featuring 32KB of ROM, 32KB of SRAM, and a 64KB internal high-speed SRAM. This integrated memory support ensures fast and efficient data processing, reducing the need for external memory components.
  • Extensive Connectivity: With a range of connectivity options, the AT91CAP9HA15-NADK3 supports multiple interfaces such as USB, Ethernet, SPI, USART, and more. This allows for easy integration into various systems and the ability to handle diverse communication requirements.
  • Customizable Logic: A unique feature of the AT91CAP9HA15-NADK3 is its Customizable Logic (CAP) that allows developers to integrate custom IP blocks directly into the SoC. This flexibility enables the creation of tailored solutions for specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the AT91CAP9HA15-NADK3 offers features such as multiple power-saving modes, which make it suitable for portable and battery-powered devices.

Applications

The versatility of the AT91CAP9HA15-NADK3 makes it ideal for a range of applications, including industrial control systems, medical devices, smart grid infrastructure, and consumer electronics. Its ability to support high-level operating systems such as Linux and Windows CE further expands its applicability across different sectors.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The AT91CAP9HA15-NADK3 is backed by Microchip's extensive documentation, development tools, and a global network of technical support, ensuring that developers have all the resources they need to bring their projects to successful completion.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess