EN
  • EN
  • DE

MAX803SQ293D3T1G

Part No MAX803SQ293D3T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Very Low Supply Current 3-Pin Microprocessor Reset Monitor | IC MPU RESET MON 2.93V SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215014-MAX803SQ293D3T1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX803SQ293D3T1G CAD Model

Description

ON Semiconductor MAX803SQ293D3T1G Product Overview

The MAX803SQ293D3T1G is a microprocessor (μP) supervisory circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact device is engineered to monitor power supplies in digital systems, ensuring that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The MAX803SQ293D3T1G is an essential component for maintaining system reliability and preventing software execution errors due to inadequate supply voltages.

Key Features

  • Precision Monitoring: It offers precise monitoring of 2.93V power supplies, making it an ideal fit for 3V systems and applications.
  • Low Power Consumption: The device is designed for low power consumption, which helps to extend battery life in portable applications.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be initiated by an external signal whenever necessary.
  • Power Supply Glitch Immunity: The MAX803SQ293D3T1G maintains reset output until the supply voltage has stabilized, providing immunity to short duration power supply glitches.
  • Compact SOT-323 Packaging: The small SOT-323 package makes this component suitable for space-constrained applications without compromising performance.

Applications

The device is versatile and can be used across a broad range of applications. It is particularly suited for:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Intelligent Instruments
  • Automotive Systems

Technical Specifications

The MAX803SQ293D3T1G operates over a temperature range of -40°C to +85°C, making it reliable for use in various environmental conditions. The active-low reset output ensures compatibility with most microprocessors, which require an active-low input for reset functions.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MAX803SQ293D3T1G is no exception. It is produced with the highest standards of manufacturing and has undergone rigorous testing to ensure its performance and reliability.

With its precise voltage monitoring capabilities and robust design, the MAX803SQ293D3T1G from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess