EN
  • EN
  • DE

AT90USB1287-MUR

Part No AT90USB1287-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64QFN / AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series AVR® 90USB
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I²C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AT90USB1287
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 4,000 pcs
Win Source Part Number 1381471-AT90USB1287-MUR
Ultra Librarian 3D Model Ultra Librarian AT90USB1287-MUR CAD Model

Description

Microchip Technology's AT90USB1287-MUR Microcontroller

The AT90USB1287-MUR is a high-performance, low-power AVR 8-bit microcontroller from the industry-leading Microchip Technology. It is an ideal solution for a wide range of applications that require advanced communication capabilities and USB connectivity. This microcontroller is particularly suitable for embedded systems that demand significant processing power, flexibility, and a compact footprint.

Featuring a robust architecture, the AT90USB1287-MUR comes with 128KB of in-system self-programmable flash, 4KB EEPROM, and 8KB SRAM. This generous memory capacity allows for complex applications and software stacks to be loaded onto the microcontroller, making it highly adaptable to various user requirements. Moreover, its 16 MHz maximum clock frequency ensures swift processing and response times, essential for time-sensitive tasks.

The device is equipped with a USB 2.0 Full-speed/Low Speed Device module, which includes an internal USB transceiver and a Serial Interface Engine (SIE), enabling seamless USB connectivity. This feature allows for direct communication with USB hosts without requiring additional components, simplifying the design and reducing the overall system cost.

Among its many features, the AT90USB1287-MUR offers a range of peripherals that enhance its versatility. It includes a 10-bit ADC with 8 channels, allowing for accurate analog to digital conversions. The microcontroller also supports a variety of communication protocols, including SPI, USART, and TWI (I2C), providing excellent options for interfacing with other devices.

For security and data integrity, the AT90USB1287-MUR incorporates features such as a programmable Watchdog Timer with an internal oscillator, brown-out detection, and a temperature sensor. These features contribute to the reliable operation of the microcontroller under varying conditions.

The AT90USB1287-MUR is available in a 64-lead QFN package and is characterized for operation from -40°C to 85°C, making it suitable for industrial applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to integrate USB functionality into their embedded systems with minimal overhead and maximum efficiency.

Overall, Microchip Technology's AT90USB1287-MUR microcontroller stands out as a powerful and versatile component for a wide array of electronic designs, offering an optimal balance of performance, power efficiency, and advanced features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2848 $61.1392
10+ $12.5415 $125.4150
15+ $12.1496 $182.2440
20+ $11.7576 $235.1520
26+ $11.3657 $295.5082
35+ $10.1899 $356.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,579 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess