Products specifications Report Issue?

Category CapacitorsFilm Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series MKT370
Packaging Cut Tape (CT)Tape & Box (TB)
Part Status Active
Capacitance 10000 pF
Tolerance ±5%
Voltage Rating - AC 160V
Voltage Rating - DC 250V
Dielectric Material Polyester, Metallized
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max) 0.256" (6.50mm)
Termination PC Pins
Lead Spacing 0.200" (5.08mm)
Applications Automotive
Ratings AEC-Q200
Features Long Life
Ultra Librarian 3D Model Ultra Librarian BFC237036103 CAD Model

You May Also Be Interested in

AVX Corporation
CAP CER 0.016UF 100V X7R 0805
Need more? Email Us
ECAD model for 08051C163JAT2A
Vishay
CAP CER 3300PF 760VAC Y5U RADIAL
Need more? Email Us
ECAD model for 440LD33-R
Panasonic
CAP ALUM 100UF 20% 25V SMD
Need more? Email Us
ECAD model for EEE-1EA101UAP
Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $0.9351
ECAD model for EEV-FK1V471Q
Panasonic
CAP ALUM 470UF 20% 80V SMD
Lowest to $2.0465
ECAD model for EEV-FK1K471M
Panasonic
CAP ALUM POLY 10UF 20% 25V SMD
Need more? Email Us
ECAD model for 25SVP10M
AVX Corporation
CAP TANT FACE DOWN
Lowest to $0.7636
ECAD model for F980J106MUALZT
Panasonic
CAP ALUM 470UF 20% 10V SMD
Need more? Email Us
ECAD model for EEE-FK1A471GP
United Chemi-Con
CAP ALUM 1000UF 20% 25V RADIAL
Need more? Email Us
ECAD model for EKMG250ELL102MJ20S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0733 $53.6650
115+ $0.8807 $101.2805
180+ $0.8531 $153.5580
245+ $0.8256 $202.2720
315+ $0.7981 $251.4015
420+ $0.7155 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention