EN
  • EN
  • DE

AT90LS2343-1SC

Part No AT90LS2343-1SC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC  /  AVR series Microcontroller IC 8-Bit 1MHz 2KB (1K x 16) FLASH 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90LS
Package Tube
Product Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 1MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 5
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage - Operating 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT90LS2343
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 95
Win Source Part Number 1166116-AT90LS2343-1SC
Ultra Librarian 3D Model Ultra Librarian AT90LS2343-1SC CAD Model

Description

Microchip Technology AT90LS2343-1SC Overview

The AT90LS2343-1SC is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. As part of Microchip's renowned AVR family, this MCU integrates advanced RISC architecture, enabling efficient processing and a high level of functionality within a small package.

Key Features

  • Advanced RISC Architecture: The AT90LS2343-1SC boasts a high-performance, low-power AVR 8-bit microcontroller that executes powerful instructions in a single clock cycle. This feature allows the device to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory Capacity: It comes equipped with 2KB of in-system programmable Flash memory, 128B EEPROM, and 128B SRAM. This memory configuration is ideal for applications that require space for firmware updates and data storage without external memory components.
  • Peripheral Features: The device includes a range of built-in peripherals, such as a 10-bit analog-to-digital converter, two flexible Timer/Counters with compare modes, and a universal serial interface. These integrated features reduce the need for additional components, saving space and cost.
  • Power Efficiency: Designed for power-sensitive applications, the AT90LS2343-1SC operates between 2.7-6V and provides multiple power-saving modes. This capability ensures optimal battery life and reduced power consumption for portable and remote devices.
  • Packaging: The MCU is available in a compact 20-pin SOIC package, making it suitable for space-constrained applications.

Applications

The AT90LS2343-1SC is ideal for a wide range of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and battery-operated devices. Its combination of processing power, memory options, and power efficiency makes it an excellent choice for designers looking to create sophisticated yet energy-conscious products.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT90LS2343-1SC is no exception. With robust design and thorough testing, this MCU is built to meet the high standards of reliability and longevity required in professional electronics.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess