EN
  • EN
  • DE

AT90AG12836RCTR

Part No AT90AG12836RCTR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985616-AT90AG12836RCTR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT90AG12836RCTR CAD Model

Description

Product Overview: AT90AG12836RCTR from Microchip Technology

The AT90AG12836RCTR is a high-performance, low-power AVR® 8-bit microcontroller from the renowned manufacturer Microchip Technology. This advanced microcontroller unit (MCU) blends the versatility of the AVR architecture with enhanced features and capabilities, making it an ideal choice for a wide range of applications, including automotive, industrial control, and smart IoT devices.

Key Features:

  • Advanced RISC Architecture: The AT90AG12836RCTR boasts a 131 powerful instructions with most executing in a single clock cycle. This allows for a balanced approach between power consumption and processing speed, achieving throughputs approaching 1 MIPS per MHz.
  • Memory Capacity: It comes with 128KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM. The ample memory resources cater to complex programs and data storage needs.
  • Peripheral Features: This MCU includes a variety of peripherals such as two 8-bit timer/counters, two 16-bit timer/counters, a real-time counter, six PWM channels, and up to 16 channels of 10-bit A/D conversion. These features enhance its functionality in various tasks.
  • Power Efficiency: Designed for power-sensitive applications, it operates between 1.8-5.5 volts, featuring multiple sleep modes to minimize power consumption during idle periods.
  • Package and Temperature Range: The device is available in a 64-TQFP package and is rated for an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Communication: The AT90AG12836RCTR supports a full suite of communication interfaces, including SPI, USART, and TWI (I2C compatible), allowing for easy integration into communication networks.

Applications:

The versatility of the AT90AG12836RCTR makes it suitable for various applications, including:

  • Automotive systems
  • Industrial automation and control
  • Battery management systems
  • Smart sensors and IoT devices
  • Consumer electronics

With its robust set of features and Microchip Technology's reputation for reliability, the AT90AG12836RCTR is a go-to microcontroller for engineers and designers looking to develop sophisticated and power-conscious products.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess