EN
  • EN
  • DE

AT89LV51-12PI

Part No AT89LV51-12PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LV
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT89LV51
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566153-AT89LV51-12PI
Ultra Librarian 3D Model Ultra Librarian AT89LV51-12PI CAD Model

Description

Microchip Technology AT89LV51-12PI Microcontroller

The Microchip Technology AT89LV51-12PI is a high-performance microcontroller that is part of the company's renowned AT89 series. Designed to operate with a low voltage range and featuring a 12 MHz clock frequency, this microcontroller is a versatile and efficient choice for a wide array of embedded applications.

Key Features:

  • Core: The AT89LV51-12PI is built around an 8-bit 8051 microcontroller core, which is one of the most widely used microcontroller architectures in the industry. This core is known for its simplicity, reliability, and wide support base.
  • Memory: It comes with 4KB of Flash memory, which is reprogrammable and non-volatile, allowing the device to retain its program even after power is removed. Additionally, it has 128 bytes of RAM for data storage.
  • Speed: The device operates at 12 MHz, providing a good balance between power consumption and processing capability, ensuring swift execution of instructions and efficient operation.
  • Operating Voltage: The AT89LV51-12PI is designed to work with a supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-operated and portable applications.
  • I/O Ports: It includes 32 programmable input/output (I/O) lines, which are divided into four 8-bit ports. These I/O lines can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers: Two 16-bit timer/counters are included, enabling precise timing operations, event counting, and interval timing.
  • Serial Communication: The microcontroller supports full-duplex serial communication, which is essential for data exchange with other microcontrollers, computers, or peripheral devices.
  • Power-Saving Modes: It features power-saving modes such as idle and power-down modes, which help in reducing power consumption during inactive periods.
  • Package: The AT89LV51-12PI is available in a 40-pin DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

This microcontroller is ideal for applications that require low power consumption without compromising on performance, such as portable devices, consumer electronics, automation systems, and more. With its robust set of features and Microchip's reputation for quality, the AT89LV51-12PI is a reliable choice for designers and engineers looking to create efficient and cost-effective solutions.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess