EN
  • EN
  • DE

AT89LS8252-12PI

Part No AT89LS8252-12PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 40-PDIP
Manufacturer Microchip Technology
Series 89LS
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name AT89LS8252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 9
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911993-AT89LS8252-12PI
Ultra Librarian 3D Model Ultra Librarian AT89LS8252-12PI CAD Model

Description

Microchip Technology AT89LS8252-12PI

The AT89LS8252-12PI is a versatile microcontroller unit (MCU) produced by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This MCU is part of the AT89 family and offers a robust set of features suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • High-Performance 8-bit Microcontroller: The AT89LS8252-12PI is based on the high-performance 8-bit CMOS technology, offering a cost-effective solution for managing complex tasks within electronic circuits.
  • Integrated 8K Bytes of In-System Programmable Flash: This feature provides non-volatile memory storage, which is essential for applications requiring firmware updates or data retention after power-off scenarios.
  • 12 MHz Operating Frequency: The device operates at a clock frequency of 12 MHz, providing a good balance between power consumption and processing speed, making it ideal for battery-powered applications.
  • Full Duplex UART Serial Channel: This built-in serial communication interface allows for easy data exchange with other peripherals or microcontrollers, enhancing the MCU's connectivity capabilities.
  • 32 Programmable I/O Lines: A generous number of I/O lines enable the MCU to interface with a wide array of sensors, actuators, and other electronic components.
  • Three 16-bit Timer/Counters: These timers can be used for event counting, pulse generation, and time measurement, which are crucial for real-time tasks.
  • Watchdog Timer: The integrated watchdog timer helps to ensure system reliability by resetting the system in the event of a software malfunction.
  • On-chip Analog Comparator: This feature simplifies the design of analog signal processing and control systems.

The AT89LS8252-12PI is packaged in a 40-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in various PCB designs. Its robust set of features and ease of integration make it an excellent choice for designers looking for a reliable and flexible MCU solution. With Microchip's reputation for quality and support, the AT89LS8252-12PI is a solid choice for your next embedded project.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess