EN
  • EN
  • DE

AT89LP216-20PU

Part No AT89LP216-20PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LP
Package Tube
Product Status Active
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number AT89LP216
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566141-AT89LP216-20PU
Ultra Librarian 3D Model Ultra Librarian AT89LP216-20PU CAD Model

Description

Microchip Technology's AT89LP216-20PU Microcontroller

The AT89LP216-20PU is a high-performance, low-power microcontroller from Microchip Technology, renowned for its robust design and versatile features. This microcontroller is part of the AT89LP family and is designed to meet the demanding requirements of modern embedded systems. With its advanced architecture and wide range of peripherals, the AT89LP216-20PU is an ideal choice for a variety of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the AT89LP216-20PU lies an 8-bit high-speed microcontroller that operates at up to 20 MHz, providing the computational power necessary for complex tasks. This microcontroller is based on the well-established 8051 architecture, which ensures compatibility with a broad range of existing software and hardware tools, making it easy for developers to integrate into their projects.

One of the key features of the AT89LP216-20PU is its enhanced instruction set, which allows for faster execution of instructions compared to traditional 8051 devices. This results in increased efficiency and better performance for time-critical applications. Additionally, the device boasts a wide operating voltage range from 2.7V to 5.5V, offering flexibility for various power supply designs and ensuring reliable operation across different environments.

This microcontroller comes equipped with 2KB of flash memory, providing ample space for application code storage, and 128 bytes of RAM for data processing. The AT89LP216-20PU also offers a range of integrated peripherals, including a 10-bit analog-to-digital converter (ADC), multiple I/O ports, and a full-duplex UART for serial communication. These built-in features simplify circuit design and reduce the need for external components.

The AT89LP216-20PU is packaged in a 20-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping and easy to handle for small to medium-scale production. Its robust design ensures that it can withstand the rigors of everyday use, while its power-saving modes help extend the battery life of portable devices.

Overall, the AT89LP216-20PU from Microchip Technology is a versatile and reliable microcontroller that offers a balance of performance, power efficiency, and ease of use, making it a top choice for designers and engineers looking to create innovative and responsive embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess