EN
  • EN
  • DE

AT89LP213XU

Part No AT89LP213XU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046657-AT89LP213XU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89LP213XU CAD Model

Description

Microchip Technology's AT89LP213XU Microcontroller

The AT89LP213XU is a high-performance, low-power microcontroller from Microchip Technology, designed to offer an optimal balance between functionality and energy efficiency. This microcontroller is part of the AT89 series and is built around an advanced 8-bit architecture, making it an ideal solution for a wide range of embedded applications.

Key Features

  • CPU: The AT89LP213XU operates with a high-speed 8-bit picoPower AVR CPU, which provides a maximum clock frequency of 20MHz, ensuring swift processing and response times for time-sensitive tasks.
  • Memory: It comes equipped with 2K bytes of In-System Programmable (ISP) Flash memory, 128 bytes of RAM, and 128 bytes of EEPROM. This combination allows for flexible data storage and robust program management.
  • I/O Ports: The device features 16 programmable I/O lines, which provide ample interfacing capabilities with various peripherals and sensors.
  • Power Efficiency: Designed with power efficiency in mind, the AT89LP213XU supports multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the microcontroller is not in active use.
  • Timers: Equipped with two 8-bit timer/counters with separate prescaler, as well as a 16-bit timer/counter, the microcontroller can handle complex timing tasks with ease.
  • Analog Comparator: The on-chip analog comparator allows for quick and efficient analog signal comparison, which is essential for various control and sensing applications.
  • Communication: It includes a full-duplex UART serial port that facilitates serial communication with other devices and systems.
  • Operating Voltage: The AT89LP213XU operates within a voltage range of 2.7V to 5.5V, providing flexibility for different power supply designs.

Applications

The AT89LP213XU is versatile enough to be used in a multitude of applications, including but not limited to consumer electronics, automation systems, battery-operated devices, and sensor networks. Its robust feature set and low power consumption make it an excellent choice for designers looking to optimize performance while maintaining energy efficiency.

Conclusion

In summary, the AT89LP213XU from Microchip Technology is a feature-rich, 8-bit microcontroller that offers an exceptional balance of power and performance for embedded system designers. Its comprehensive feature set, combined with its power-saving capabilities, makes it a go-to choice for a wide array of applications where efficiency and reliability are paramount.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess