Microchip Technology's AT89C51CC03CAUM Microcontroller
The AT89C51CC03CAUM is a high-performance microcontroller from Microchip Technology that belongs to the AT89C51 product family. This robust 8-bit microcontroller is designed with a focus on versatility and reliability, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
At the heart of the AT89C51CC03CAUM lies a powerful 80C51 CPU which operates at up to 60 MHz, providing users with a perfect blend of processing power and energy efficiency. The device is equipped with 64K bytes of flash memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for flexible and convenient firmware updates. Additionally, it boasts 2048 bytes of EEPROM for data storage, which is an essential feature for applications requiring data retention after power-off.
The microcontroller also features 2048 bytes of RAM, enhancing its performance for complex tasks and multitasking operations. Its rich set of peripherals includes a full-duplex enhanced UART, which allows for serial communication with other devices, and dual data pointers that speed up data movement with automatic increment/decrement, making data handling more efficient.
On the connectivity front, the AT89C51CC03CAUM provides a versatile 10-bit, 8-channel Analog-to-Digital Converter (ADC) that enables the microcontroller to interface with analog sensors and transducers. Moreover, it offers a multitude of I/O lines, three 16-bit timer/counters, a watchdog timer, and a PCA (Programmable Counter Array) for handling various timing-related tasks.
Security features are also embedded within this microcontroller, which includes a 128-bit Unique ID and a 4-level program memory lock, ensuring the protection of intellectual property and preventing unauthorized access to the firmware.
Designed with a focus on flexibility, the AT89C51CC03CAUM operates within a wide voltage range of 2.7V to 5.5V, catering to different power supply requirements. Its robustness is further highlighted by its industrial temperature range, making it resilient in harsh operating environments.
Overall, the AT89C51CC03CAUM from Microchip Technology is a highly reliable microcontroller that offers a rich feature set for developers looking to create sophisticated and durable embedded systems.