EN
  • EN
  • DE

AT89C5131A-RDTUL

Part No AT89C5131A-RDTUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 80C51 series Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer Microchip Technology
Series AT89C513x
Package Tray
Core Processor 80C51
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals LED, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name AT89C5131
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-AT89C5131A-RDTUL, AT89C5131ARDTUL
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862185-AT89C5131A-RDTUL
Ultra Librarian 3D Model Ultra Librarian AT89C5131A-RDTUL CAD Model

Description

Microchip Technology's AT89C5131A-RDTUL Microcontroller

The AT89C5131A-RDTUL is a high-performance microcontroller from Microchip Technology, designed to offer an optimal balance between processing power, energy efficiency, and versatility. This microcontroller is part of the AT89C51 series, which is renowned for its robust architecture and reliability in various applications.

Key Features:

  • Core: The AT89C5131A-RDTUL is equipped with an 8-bit 8051 microcontroller core, which runs at a clock frequency of up to 48 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: This device includes 32KB of Flash memory for program storage, ensuring ample space for your application code. It also features 1024 bytes of RAM for data processing and temporary storage, facilitating smooth operation.
  • USB Functionality: One of the standout features of the AT89C5131A-RDTUL is its full-speed USB 2.0 module, allowing for easy integration with USB-based systems and providing a convenient way for data communication and device programming.
  • Peripheral Support: The microcontroller comes with a range of built-in peripherals, including two 16-bit timer/counters, a full-duplex UART for serial communication, and an SPI interface for high-speed data transfer.
  • Power Efficiency: With its power management modes, the AT89C5131A-RDTUL is designed for energy-saving operation, making it suitable for battery-powered or power-sensitive applications.
  • Package: The device is available in a TQFP (Thin Quad Flat Pack) 48-pin package, which provides a compact footprint while still offering easy access to all the microcontroller's functionality.

Applications:

The versatile nature of the AT89C5131A-RDTUL makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Consumer electronics
  • Automotive applications
  • Communication systems
  • USB interface development

Overall, the AT89C5131A-RDTUL from Microchip Technology represents a reliable and feature-rich microcontroller solution that meets the demands of modern embedded system design. Its integration of USB functionality, along with a robust set of peripherals, ensures designers can develop sophisticated applications with minimal external components.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7712 $55.0848
9+ $11.2995 $101.6955
14+ $10.9464 $153.2496
19+ $10.5933 $201.2727
25+ $10.2402 $256.0050
33+ $9.1808 $302.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess