The AT89C2051X224PI is a versatile and powerful microcontroller produced by Microchip Technology, designed for embedded systems that require low-power consumption and high performance. This microcontroller is based on the industry-standard 8051 architecture, making it compatible with a wide range of existing software and development tools.
Boasting a compact 20-pin DIP (Dual Inline Package), the AT89C2051X224PI is perfect for space-constrained applications. It operates at a voltage range of 2.7V to 6V, providing flexibility for various power supply designs. The device features 2KB of Flash memory, which is ideal for small to medium-sized applications and allows for in-system programmability. This means that firmware updates can be applied without the need for external programming equipment, simplifying maintenance and upgrades.
The AT89C2051X224PI is equipped with 128 bytes of RAM, providing sufficient working memory for most control tasks. Additionally, it includes 15 I/O lines, two 16-bit timer/counters, and a six-vector two-level interrupt architecture. These features enable the microcontroller to handle complex tasks and respond quickly to external events, making it suitable for a variety of real-time applications.
Communication with other devices is made possible through a full-duplex UART (Universal Asynchronous Receiver/Transmitter), which is essential for serial communication protocols. The microcontroller also supports multiple power-saving modes, including idle and power-down modes, which are critical for battery-operated devices where energy efficiency is paramount.
The AT89C2051X224PI is a reliable choice for designers and engineers looking to develop applications in areas such as consumer electronics, automation systems, and IoT devices. Its robust feature set, combined with Microchip Technology's reputation for quality and support, makes it a go-to solution for a broad range of embedded system projects.