EN
  • EN
  • DE

AT88SC153-10SU

Part No AT88SC153-10SU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991469-AT88SC153-10SU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT88SC153-10SU CAD Model

Description

Microchip Technology AT88SC153-10SU

The AT88SC153-10SU from Microchip Technology is a sophisticated, secure microcontroller that offers a high level of security and smart card functionalities. Designed to cater to the needs of secure personal identification and data protection, this product is ideal for applications in authentication, e-commerce, and access control systems.

Key Features

  • Security: The AT88SC153-10SU comes with advanced security features, including a secure memory partitioning system, which allows for multiple applications to coexist securely on the same device. It also includes dedicated hardware for protection against logical and physical attacks, making it a reliable choice for sensitive applications.
  • Memory: This device boasts a 1536-bit user memory, which is organized into three zones with separate read/write permissions. This allows for flexible data management and strict access control, ensuring data integrity and confidentiality.
  • Communication: It supports the ISO 7816-3 standard for synchronous communication, ensuring compatibility with a wide range of smart card readers and systems.
  • Power Management: The AT88SC153-10SU is designed for low-power operation, which is crucial for battery-powered applications such as portable authentication tokens and smart cards.
  • Form Factor: The product is available in an 8-lead SOIC (SU) package, making it suitable for surface-mount technology (SMT) assembly processes and compact designs.
  • Operating Conditions: It operates within a temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Applications

The versatility of the AT88SC153-10SU allows it to be used across a range of applications, such as:

  • Secure Access Control Systems
  • Personal Identification
  • Healthcare Services
  • Banking and Financial Systems
  • Mobile Telecommunications

In conclusion, the AT88SC153-10SU by Microchip Technology is an exceptional choice for developers and manufacturers looking for a secure and reliable microcontroller for their smart card solutions. With its robust security features, flexible memory organization, and compatibility with industry standards, it stands out as a top-tier component for any secure application.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess