EN
  • EN
  • DE

AT87C51U2SLSUV

Part No AT87C51U2SLSUV
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description AT87C51U2-SLSUV Atmel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962498-AT87C51U2SLSUV
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT87C51U2SLSUV CAD Model

Description

The AT87C51U2SLSUV is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This microcontroller is based on the 8051 architecture, which is renowned for its simplicity and efficiency in a wide range of applications. The AT87C51U2SLSUV is particularly suitable for industrial control, consumer electronics, and automation systems where reliability and performance are critical.

Key Features

  • Advanced 8051 Architecture: The AT87C51U2SLSUV utilizes an enhanced version of the traditional 8051 microcontroller design, providing improved speed and functionality while maintaining compatibility with existing 8051-based software.
  • Memory Capacity: It is equipped with ample on-chip memory, including flash and RAM, allowing for efficient program and data storage without the need for external memory components.
  • High-Speed Performance: With its integrated oscillator and advanced instruction set, the microcontroller operates at high speeds, enabling quick processing and response times essential for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AT87C51U2SLSUV features power-saving modes that significantly reduce energy consumption, making it ideal for battery-powered and portable devices.
  • I/O Flexibility: The device offers a variety of input/output options, including multiple general-purpose I/O pins, which can be configured to interface with a wide range of peripherals and sensors.
  • Robust Peripheral Set: Onboard peripherals such as timers, serial communication interfaces, and interrupt controllers enhance the microcontroller's capabilities and simplify system design.

Applications

The versatility of the AT87C51U2SLSUV makes it suitable for an array of applications. It is commonly used in embedded systems for automotive electronics, home appliances, security systems, and other areas where dependable microcontroller performance is essential.

Conclusion

In conclusion, the AT87C51U2SLSUV from Microchip Technology is a robust and efficient microcontroller that combines the proven 8051 architecture with modern features and enhancements. Its balance of performance, memory capacity, and low power consumption makes it a top choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,944 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess