EN
  • EN
  • DE

AT86RF211SAHW

Part No AT86RF211SAHW
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Depth 7 mm
Length 7 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Number of Pins 48
RoHS Compliant
Win Source Part Number 992063-AT86RF211SAHW
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT86RF211SAHW CAD Model

Description

Microchip Technology's AT86RF211SAHW: A Robust Wireless Solution

The AT86RF211SAHW from Microchip Technology is a sophisticated, low-power RF transceiver designed to facilitate seamless wireless communication in the sub-GHz frequency bands. This versatile component is ideal for a wide range of applications, including industrial control systems, smart grid infrastructure, home automation, and wireless sensor networks. The transceiver is a part of Microchip's extensive portfolio of wireless solutions that are known for their reliability and performance.

Engineered with innovation and efficiency in mind, the AT86RF211SAHW boasts an exceptional balance of power consumption and RF performance. It operates within the 769-935 MHz frequency range, providing a flexible platform for developers to create robust wireless systems that can cater to regional frequency band requirements. The device is not only compliant with IEEE 802.15.4-2011 standards but is also capable of supporting proprietary protocols, offering designers the flexibility to tailor their wireless solutions to specific needs.

One of the key features of the AT86RF211SAHW is its low-power consumption, which makes it an excellent choice for battery-operated devices where power efficiency is crucial. The transceiver's sleep modes and quick wake-up times ensure minimal energy usage without compromising responsiveness. Additionally, the device comes with integrated features such as an LNA (Low Noise Amplifier) for improved receiver sensitivity, a PA (Power Amplifier) for higher output power, and an advanced AES-128 hardware encryption module to secure data communications.

The AT86RF211SAHW is designed to be user-friendly, with a SPI (Serial Peripheral Interface) that ensures easy integration with microcontrollers and processors. Furthermore, it supports automatic packet handling, auto-acknowledgment, and a clear channel assessment (CCA) function that enhances the reliability of the wireless communication by avoiding busy channels.

For developers looking to expedite their design process, Microchip provides comprehensive support in the form of development tools, software libraries, and reference designs. This enables a smoother and more efficient development cycle, from prototyping to production. With its combination of performance, power efficiency, and support infrastructure, the AT86RF211SAHW from Microchip Technology stands out as a premier choice for developers aiming to build sophisticated wireless systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess