EN
  • EN
  • DE

AT84RF102CHQF

Part No AT84RF102CHQF
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020798-AT84RF102CHQF
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT84RF102CHQF CAD Model

Description

Microchip Technology's AT84RF102CHQF Product Overview

The AT84RF102CHQF from Microchip Technology is a high-performance, low-power RF transceiver designed for a wide range of wireless applications. This advanced device is part of Microchip's extensive portfolio of radio frequency integrated circuits that cater to the growing demand for wireless connectivity in industrial, automotive, and consumer markets.

Key Features

  • Frequency Range: The AT84RF102CHQF operates in the sub-GHz bands, providing flexibility for various wireless communication protocols.
  • Modulation Techniques: It supports advanced modulation schemes, including FSK, GFSK, ASK, and OOK, allowing for robust and efficient data transmission.
  • High Sensitivity: With exceptional receiver sensitivity, the transceiver ensures reliable communication even in environments with weak signal conditions.
  • Low Power Consumption: The device is engineered for energy efficiency, making it ideal for battery-powered applications where power management is critical.
  • Integrated Features: The AT84RF102CHQF includes an on-chip voltage regulator, frequency synthesizer, and power amplifier, reducing the need for external components and simplifying the design process.
  • Programmability: A programmable data rate and frequency deviation provide designers with the flexibility to tailor the transceiver to their specific application requirements.

Applications

The versatility of the AT84RF102CHQF makes it suitable for a variety of wireless applications, such as:

  • Automotive remote keyless entry systems
  • Wireless sensor networks
  • Home automation and smart home devices
  • Industrial monitoring and control
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the AT84RF102CHQF is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in demanding applications.

Design Support

Designers can take advantage of Microchip's comprehensive support network, which includes technical documentation, development tools, and a dedicated support team to help accelerate the product development cycle and bring their wireless solutions to market faster.

Overall, the AT84RF102CHQF from Microchip Technology represents a robust, flexible, and efficient solution for modern wireless communication needs.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess