EN
  • EN
  • DE

AT83C26-RKRUL

Part No AT83C26-RKRUL
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48VQFP / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Interface 2-Wire
Voltage - Supply 3V ~ 5.5V
Base Product Number AT83C26
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812688-AT83C26-RKRUL
Ultra Librarian 3D Model Ultra Librarian AT83C26-RKRUL CAD Model

Description

Microchip Technology's AT83C26-RKRUL Smart Card Interface

The AT83C26-RKRUL is a cutting-edge smart card interface component designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is specifically engineered to facilitate secure data transactions between smart cards and host devices, making it an ideal solution for a wide range of applications in the banking, telecommunications, and secure access control industries.

This versatile interface chip supports multiple communication protocols, ensuring compatibility with a broad spectrum of smart card standards. It is designed to interface with ISO7816-3 T=0, T=1 protocols, EMV 4.3, and GSM 11.11, among others, which allows for its use in applications ranging from credit card transactions to SIM card operations in mobile devices.

The AT83C26-RKRUL boasts an impressive array of features that enhance its performance and reliability. It includes an onboard voltage regulator, which can supply an adjustable smart card supply voltage, accommodating the needs of different smart card technologies. Additionally, it comes with multiple protection mechanisms, such as short-circuit and thermal protection, to ensure the safety and longevity of both the interface and the smart cards in use.

Integration and design flexibility are key benefits of this product. The AT83C26-RKRUL is available in a compact package, making it suitable for space-constrained environments. Moreover, it is designed for low-power operation, which is critical for battery-powered devices like mobile phones and portable terminals.

Microchip Technology provides comprehensive support for developers using the AT83C26-RKRUL, including detailed datasheets, application notes, and design guides. This support, combined with the product's robust features, makes the AT83C26-RKRUL a reliable and convenient choice for designers looking to incorporate smart card functionality into their next project.

Overall, the AT83C26-RKRUL from Microchip Technology represents a sophisticated solution for secure communications between smart cards and electronic devices, offering unmatched versatility, reliability, and ease of integration for a multitude of smart card applications.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3356 $60.0408
43+ $2.7369 $117.6867
66+ $2.6514 $174.9924
91+ $2.5659 $233.4969
117+ $2.4804 $290.2068
156+ $2.2238 $346.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess