EN
  • EN
  • DE

AT83C26-ALTUL

Part No AT83C26-ALTUL
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Interface 2-Wire
Voltage - Supply 3V ~ 5.5V
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AT83C26
Standard Package 1,250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 62691-AT83C26-ALTUL
Ultra Librarian 3D Model Ultra Librarian AT83C26-ALTUL CAD Model

Description

Microchip Technology's AT83C26-ALTUL: A Robust Smart Card Interface Solution

The AT83C26-ALTUL is a sophisticated smart card interface chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is engineered to offer a secure and reliable interface between a smart card and a microprocessor/microcontroller, making it an ideal solution for a wide range of applications in the banking, telecommunications, and security industries.

Key Features of AT83C26-ALTUL

  • Multiple Interface Support: The chip supports ISO7816, T=0, T=1 protocols, and I2C interfaces, ensuring compatibility with a variety of smart cards and systems.
  • Enhanced Security: With its built-in hardware features, the AT83C26-ALTUL provides a secure environment for transactions and data storage, crucial for applications requiring high levels of security.
  • High Integration: The device integrates several components such as a voltage regulator, clock generator, and serial interface, reducing the need for external components and simplifying design.
  • Flexibility: It offers a flexible supply voltage ranging from 2.7V to 5.5V, catering to various power requirements and ensuring compatibility with different system designs.

Applications of AT83C26-ALTUL

The AT83C26-ALTUL is versatile and can be used in a variety of applications that require secure smart card transactions. These include:

  • Point of Sale (POS) terminals
  • Banking and financial systems
  • Identification and access control systems
  • Telecommunication systems
  • Public transportation ticketing systems

Technical Specifications

The device boasts an operating temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions. Its low power consumption makes it suitable for battery-powered devices, and its small form factor QFN package allows for compact designs.

In conclusion, the AT83C26-ALTUL from Microchip Technology is a powerful and reliable interface chip that offers advanced security features, high integration, and flexibility for a wide array of smart card applications. Its robust design and compatibility with various protocols and systems make it an excellent choice for designers looking to enhance the security and functionality of their smart card interfaces.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7440 $61.6720
30+ $3.8925 $116.7750
46+ $3.7708 $173.4568
64+ $3.6491 $233.5424
82+ $3.5275 $289.2550
110+ $3.1626 $347.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess