Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS Integrated Circuits Division
Packaging Tube
Part Status Obsolete(EOL)
Function Line Card Access Switch
Number of Circuits 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 700μA
Power (Watts) 10.5W
Operating Temperature Range -40°C ~ 110°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Includes Bounce-Free Switching, Switch Timing, Tertiary Protector
Win Source Part Number 771739-CPC7583ZA
Popularity Medium
Supply and Demand Status Limited
Family Name CPC7583
Introduction Date September 16, 2002
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian CPC7583ZA CAD Model

Description

The CPC7583ZA is an integrated circuit manufactured by IXYS Integrated Circuits Division. It is a line card access switch with bounce-free switching, switch timing, and tertiary protector.

  • Package: 20-SOIC
  • Power Rating: 10.5W
  • Operating Supply Voltage: 4.5V to 5.5V
  • Operating Supply Current: 700μA
  • Obsolete: Yes
  • Estimated EOL Date: 2020
  • Alternative Parts: CPC7583ZATR
  • Supply and Demand Status: Limited

You May Also Be Interested in

Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ECAD model for ISL5585ECMZ
Texas Instruments
Low Power Tone Decoder | IC TONE DECODER CMOS 8-SOIC
Lowest to $1.9870
ECAD model for LMC567CM
Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
Broadcom Limited
2X2 11AX SOC W SWITCH, 15X15PKG / Telecom IC Switch
Lowest to $16.6463
ECAD model for BCM6752A2KFEBG
Microsemi Corporation
IC DGTL SWITCH RCDX 144BGA / Switches -40°C to 85°C 144-Pin BGA Tray
Need more? Email Us
ECAD model for MT90863AG
Microchip Technology
160G ENTERPRISE ETHERNET SWITCH / Telecom IC Ethernet Switch 888-FCBGA (25x25)
Need more? Email Us
ECAD model for VSC7556-V/5CC
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for DS21Q554BN+
Dallas Semiconductor
PCM TRANSCEIVER, 4-FUNC PBGA256
Need more? Email Us
ECAD model for DS21Q352N
Broadcom Limited
SWITCH FABRIC / Telecom IC
Lowest to $438.6999
ECAD model for BCM56524B0IFSBLG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention