EN
  • EN
  • DE

AT80C51RD2-RLTUM

Part No AT80C51RD2-RLTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor 80C51
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-VQFP (10x10)
Win Source Part Number 1019688-AT80C51RD2-RLTUM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT80C51RD2-RLTUM CAD Model

Description

The AT80C51RD2-RLTUM is a high-performance microcontroller from Microchip Technology, which is a global leader in providing smart, connected, and secure embedded control solutions. This microcontroller is based on the 80C51 microcontroller architecture and is designed to offer a versatile and powerful solution for a wide range of embedded applications.

The AT80C51RD2-RLTUM operates at a voltage range of 2.7V to 5.5V, making it suitable for low-power applications while still accommodating the needs of those requiring higher voltages. With a clock frequency of up to 40 MHz, it provides the computational power necessary for complex tasks and real-time processing.

This microcontroller is equipped with 64KB of flash memory, which is ideal for storing large applications and data. The flash memory also provides the convenience of in-system programmability, enabling firmware updates and application changes without the need for additional programming hardware.

The AT80C51RD2-RLTUM features a wide range of peripherals, including multiple 16-bit timers/counters, serial communication controllers such as UARTs for serial communication, and input/output ports that allow for flexible interfacing with other devices and sensors. Additionally, it has an on-chip watchdog timer to ensure reliable operation and prevent system failures.

Security is a key concern in today's connected world, and the AT80C51RD2-RLTUM addresses this by including features such as a programmable security bit and lock bits. These features help to protect the device from unauthorized access and code copying, ensuring the integrity of the application.

The microcontroller comes in a robust 44-lead TQFP (Thin Quad Flat Package) that is suitable for space-constrained applications while still providing enough pins for comprehensive functionality.

Overall, the AT80C51RD2-RLTUM from Microchip Technology is a powerful and secure microcontroller that offers an excellent solution for a wide array of embedded systems, from industrial control to consumer electronics, where performance, reliability, and flexibility are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7015 $59.2240
39+ $3.0372 $118.4508
59+ $2.9424 $173.6016
82+ $2.8475 $233.4950
105+ $2.7525 $289.0125
141+ $2.4678 $347.9598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,391 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess