EN
  • EN
  • DE

AT73C508-MUR412

Part No AT73C508-MUR412
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description AVR based MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1142449-AT73C508-MUR412
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT73C508-MUR412 CAD Model

Description

The Microchip Technology AT73C508-MUR412 is a state-of-the-art integrated circuit (IC) designed for high-performance applications that require reliable and efficient power management. This IC is part of Microchip's extensive portfolio of power management solutions and is tailored to meet the rigorous demands of modern electronic devices.

Key Features

  • High Efficiency: The AT73C508-MUR412 is engineered to provide high-efficiency power conversion, which helps in reducing the overall power consumption of the system it is integrated into.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to minimize the footprint of their power management subsystems.
  • Robust Protection Features: It includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout to ensure the longevity and reliability of the end product.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
  • Low Quiescent Current: The AT73C508-MUR412 boasts a low quiescent current, which is critical for battery-powered devices, as it extends the battery life by minimizing the drain when in standby mode.

Applications

The AT73C508-MUR412 is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-operated devices
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Medical devices requiring precise power management
  • Automotive electronics where robust power supply is critical

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the AT73C508-MUR412 is no exception. This product is manufactured using industry-leading techniques and is subject to rigorous testing to ensure it meets Microchip's high standards for performance and durability.

For engineers and designers looking for a reliable power management IC that combines efficiency, compactness, and versatility, the AT73C508-MUR412 from Microchip Technology is an excellent choice that promises to deliver top-notch performance in a wide range of applications.

You May Also Be Interested in

Generic
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Panjit
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Oupiin
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9739 $67.8956
9+ $13.9270 $125.3430
13+ $13.4927 $175.4051
18+ $13.0573 $235.0314
23+ $12.6218 $290.3014
31+ $11.3167 $350.8177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention