Microchip Technology's AT49LV1614A-70CI: A Robust Flash Memory Solution
The AT49LV1614A-70CI is a high-performance 16-megabit Flash memory component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory device operates at a standard voltage of 3V, making it suitable for a wide range of applications that require low-power consumption without compromising on storage capacity or data integrity.
Key Features:
- Memory Size: 16 Megabits (2 Megabytes)
- Interface Type: Parallel
- Operating Voltage: 2.7V to 3.6V
- Access Time: 70ns, allowing for quick data retrieval
- Temperature Range: Industrial (-40°C to +85°C), ensuring reliable performance under extreme conditions
- Package: 48-pin TSOP (Type I)
- Endurance: High write cycles and data retention for long-term reliability
The AT49LV1614A-70CI is designed for flexibility, with features such as sector erase and program operations, making it an excellent choice for applications that require frequent updates to stored data. The device also supports a full chip erase function, which is useful for applications that need to quickly recycle storage space.
Applications:
This flash memory is ideal for a variety of applications, including:
- Embedded systems
- Telecommunications equipment
- Industrial control systems
- Networking hardware
- Medical devices
With its robust design and reliable performance, the AT49LV1614A-70CI is well-suited to meet the demands of applications where data integrity and consistency are paramount. The industrial temperature range ensures that the device can operate in harsh environments, making it a versatile choice for many sectors.
Microchip Technology's commitment to quality means that the AT49LV1614A-70CI is a product you can trust for your critical data storage needs. Its combination of performance, durability, and capacity makes it an excellent choice for designers and engineers looking to integrate a dependable flash memory component into their systems.