EN
  • EN
  • DE

AT49BV6416T-70TI

Part No AT49BV6416T-70TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT 70NS 48TSOP / NOR Flash Parallel 3V/3.3V 64M-bit 4M x 16 70ns 48-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Write Cycle Time - Word, Page 15μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP
Win Source Part Number 769047-AT49BV6416T-70TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV6416
Introduction Date May 02, 1997
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV6416T-70TI CAD Model

Description

The AT49BV6416T-70TI is a high-performance flash memory device from Microchip Technology, designed to meet the demanding storage requirements of embedded systems. This versatile memory chip features a 64-megabit capacity, providing ample space for firmware storage, boot code, and data logging applications.

With an access time of 70 nanoseconds, the AT49BV6416T-70TI ensures rapid data retrieval, making it an excellent choice for applications that require fast and reliable data access. This speed is particularly beneficial for real-time computing environments where delays can compromise system performance.

The device operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications. This low voltage operation, combined with its standby and deep power-down modes, allows for efficient power management, which is crucial for battery-powered devices.

The AT49BV6416T-70TI is designed with flexibility in mind. It supports a parallel interface for integration with a wide range of microcontrollers and processors. This ensures ease of use and compatibility with existing and new system designs. The parallel interface also allows for simple and straightforward memory mapping within the system architecture.

Durability and reliability are key features of this product. The flash memory is capable of withstanding up to 10,000 write/erase cycles, ensuring a long operational lifespan. Additionally, data retention is rated at a minimum of 20 years, providing users with the assurance that their data will be preserved over time.

The AT49BV6416T-70TI is housed in a 48-pin TSOP (Thin Small Outline Package), which offers a compact footprint for space-constrained applications. This packaging also provides robust physical protection for the memory chip, further enhancing its durability.

In summary, the AT49BV6416T-70TI from Microchip Technology is a robust, high-speed, and low-power flash memory solution, perfect for a variety of embedded applications that require long-term data storage and swift data access within a compact and energy-efficient design.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess