EN
  • EN
  • DE

AT49BV640D-70CI

Part No AT49BV640D-70CI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 64MBIT 70NS 48CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mbit
Memory Organization 4M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 120µs
Access Time 70 ns
Voltage - Supply 2.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 48-VFBGA, CSPBGA
Supplier Device Package 48-CBGA (6x8)
Base Product Number AT49BV640
Standard Package 276 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 862167-AT49BV640D-70CI
Ultra Librarian 3D Model Ultra Librarian AT49BV640D-70CI CAD Model

Description

Microchip Technology's AT49BV640D-70CI: A Robust Flash Memory Solution

The AT49BV640D-70CI is a high-performance 64-megabit Flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide range of applications. This device is particularly suited for use in embedded systems where large data storage and data integrity are critical. With its 70ns access time, it offers fast read operations, making it an excellent choice for performance-intensive tasks.

Constructed with a 64M bit (8M x 8) configuration, the AT49BV640D-70CI is organized into uniform 64K word (128K byte) blocks, which simplifies programming and erasing tasks. This block structure also enhances the flexibility and efficiency of memory management, allowing for easier implementation of complex firmware and software updates.

Featuring a wide operating voltage range of 2.7V to 3.6V, the AT49BV640D-70CI is designed for low-power consumption, which is essential for battery-powered devices. Additionally, its extended temperature range makes it reliable in various environmental conditions, ensuring consistent performance whether in industrial or consumer applications.

The device supports industry-standard command sets for Flash memory, which includes read, program, and erase operations. Its command interface is intuitive, making it easy to integrate into existing designs without extensive rework. Furthermore, the AT49BV640D-70CI offers various levels of data protection, including a hardware data protection feature that guards against inadvertent writes during power transitions.

For applications that demand data security, the AT49BV640D-70CI provides a lockout feature for the first or last block of the memory, ensuring boot code or other critical data remains safe and unaltered. The product comes in a 48-lead TSOP (Type 1) package, which is widely accepted in the industry and known for its space-saving footprint.

In summary, the AT49BV640D-70CI from Microchip Technology is a versatile, high-capacity Flash memory device that offers robust performance, low power consumption, and reliable data integrity. Its fast access time, flexible memory architecture, and security features make it an ideal choice for a myriad of applications, from automotive systems to consumer electronics.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess