EN
  • EN
  • DE

AT49BV512-12VI

Part No AT49BV512-12VI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Flash, 64KX8, 120ns, PDSO32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Address Bus Width 16 b
Density 512 kb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 25 mA
Number of Pins 32
Number of Words 64000
Operating Supply Voltage 3.3 V
RoHS Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 996786-AT49BV512-12VI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49BV512-12VI CAD Model

Description

Microchip Technology AT49BV512-12VI Product Description

The AT49BV512-12VI is a high-performance flash memory device from Microchip Technology, designed to offer a reliable and efficient storage solution for a wide range of applications. This 512-Kilobit flash memory chip operates on a single 5V power supply, making it suitable for use in systems with standard power requirements.

The device features a 12ns access time, which allows for rapid data retrieval, enhancing the performance of the system it is integrated into. This speed is particularly beneficial in applications where quick memory access is critical, such as in boot memory for computers, embedded systems, and telecommunications equipment.

One of the key advantages of the AT49BV512-12VI is its versatility. It is designed with a 64K x 8 organization, meaning it is organized as 64,000 words of 8 bits each. This structure provides a balanced trade-off between storage density and data granularity, making it ideal for storing both code and data.

The device comes in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, which ensures a secure and reliable connection to the rest of the system's hardware. The PLCC package is known for its durability and is widely used in environments where physical stress can be a concern.

Microchip Technology has equipped the AT49BV512-12VI with industry-standard features such as sector erase and program operations. These features offer flexibility in managing the memory, allowing specific blocks of data to be erased or programmed without affecting the integrity of the remaining data. This is particularly useful for applications that require frequent updates or changes to stored information.

In conclusion, the AT49BV512-12VI from Microchip Technology is a reliable and fast flash memory device that provides a compact and efficient storage solution. Its quick access time, ease of integration, and robust packaging make it an excellent choice for designers and engineers seeking a memory component that delivers consistent performance and longevity.

You May Also Be Interested in

Generic
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ABB Embedded Power
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess