EN
  • EN
  • DE

AT49BV321-11TI

Part No AT49BV321-11TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT 110NS 46UBGA / NOR Flash Parallel 3V 32M-bit 4M x 8/2M x 16 110ns 48-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8, 2M x 16)
Write Cycle Time - Word, Page 150μs
Access Time 110ns
Memory Interface Parallel
Operating Supply Voltage 2.65 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 46-TFBGA
Manufacturer Package 46-μBGA (7.6x10.4)
Win Source Part Number 769042-AT49BV321-11TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV321
Introduction Date May 02, 1997
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV321-11TI CAD Model

Description

Microchip Technology's AT49BV321-11TI Flash Memory

The AT49BV321-11TI is a high-performance 32-megabit Flash memory device from the renowned manufacturer Microchip Technology. This product is designed to offer a reliable and flexible storage solution for a wide range of applications, including embedded systems, telecommunications, automotive electronics, and more. With its advanced features and specifications, the AT49BV321-11TI stands out as a superior choice for designers and engineers looking for a robust non-volatile memory component.

Key Features

  • High Density Storage: The AT49BV321-11TI provides a substantial 32Mb of memory space, making it suitable for storing large amounts of data, such as firmware, boot code, and application software.
  • Fast Read Access Time: With an impressive access time of 110 ns, this Flash memory device ensures quick data retrieval, which is crucial for high-speed applications and enhances overall system performance.
  • Low Power Consumption: Designed with power efficiency in mind, the AT49BV321-11TI operates with a minimal power draw, which is essential for battery-powered and energy-sensitive devices.
  • Wide Operating Temperature Range: This memory chip is built to withstand harsh environments, operating reliably within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.
  • Flexible Programming: The device offers sector erase capability, allowing for selective data erasure and reprogramming without affecting the integrity of the remaining data, providing greater flexibility for software updates and data management.
  • Industry-Standard Packaging: The AT49BV321-11TI comes in a 48-lead TSOP package, which is compatible with standard surface-mount technology, facilitating easy integration into a variety of circuit board designs.

Applications

The AT49BV321-11TI is versatile and can be integrated into a multitude of electronic systems. Its robust design and high storage capacity make it an ideal choice for:

  • Consumer Electronics
  • Networking Equipment
  • Automotive Control Units
  • Industrial Automation Systems
  • Medical Devices

With Microchip Technology's reputation for quality and reliability, the AT49BV321-11TI is a Flash memory device that offers the ideal blend of performance, durability, and flexibility for your advanced storage needs.

You May Also Be Interested in

GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess