EN
  • EN
  • DE

AT49BV320DT-70CU

Part No AT49BV320DT-70CU
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 32MBIT PARALLEL 47CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mbit
Memory Organization 2M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 120µs
Access Time 70 ns
Voltage - Supply 2.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 47-VFBGA, CSBGA
Supplier Device Package 47-CBGA (7x10)
Base Product Number AT49BV320
Standard Package 276 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 565864-AT49BV320DT-70CU
Ultra Librarian 3D Model Ultra Librarian AT49BV320DT-70CU CAD Model

Description

Microchip Technology's AT49BV320DT-70CU Flash Memory

The AT49BV320DT-70CU is a high-performance, 32-megabit Flash memory device from the renowned semiconductor manufacturer, Microchip Technology. This efficient integrated circuit is designed to offer a robust storage solution for a wide array of applications, from embedded systems to general-purpose computing. With its large storage capacity and fast access times, it is particularly well-suited for devices requiring reliable, non-volatile memory with quick boot capabilities.

Key Features:

  • Memory Size: The device boasts a substantial 32 Mbit (4 MB) of memory, allowing for ample storage of code or data.
  • Interface Type: It utilizes a parallel interface for communication, ensuring compatibility with a wide range of microcontrollers and processors.
  • Speed: The AT49BV320DT-70CU offers an access time of 70 ns, providing rapid data retrieval that is essential for high-speed applications.
  • Operating Voltage: It operates over a wide voltage range, typically between 2.7V to 3.6V, making it versatile for various electronic designs and power requirements.
  • Temperature Range: The device is designed to operate within an industrial temperature range, ensuring reliability and performance even under extreme conditions.
  • Packaging: It comes in a 48-TSOP (Thin Small Outline Package), which is suitable for surface-mount technology, allowing for a compact and efficient design footprint.

The AT49BV320DT-70CU is not just a memory unit; it is a testament to Microchip Technology's commitment to quality and innovation. It offers features such as sector lock capabilities, which provide hardware protection for your data, and various programming and erase modes for flexibility in managing the memory contents. Whether you are developing industrial control systems, telecommunications equipment, or advanced consumer electronics, the AT49BV320DT-70CU provides a reliable foundation for your storage needs.

With its combination of size, speed, and robustness, the AT49BV320DT-70CU from Microchip Technology stands out as an excellent choice for designers looking to integrate high-quality flash memory into their systems. Its performance and reliability are a testament to Microchip's expertise in the field of non-volatile memory solutions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess