EN
  • EN
  • DE

AT49BV320D-70CU

Part No AT49BV320D-70CU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT 70NS 47CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Access Time 70ns
Supply Voltage - Operating 2.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 47-CBGA (7x10)
Win Source Part Number 1019565-AT49BV320D-70CU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49BV320D-70CU CAD Model

Description

Microchip Technology AT49BV320D-70CU Product Overview

The AT49BV320D-70CU is a high-performance flash memory device from Microchip Technology, designed to cater to a broad spectrum of applications that require fast read and write capabilities, high density, and low power consumption. This 32-megabit 3.0-volt-only flash memory offers a versatile storage solution for embedded systems.

Key Features

  • Memory Capacity: The device boasts a substantial 32Mb storage capacity, allowing ample space for firmware storage, boot code, and data logging.
  • Speed: With an access time of 70 nanoseconds, the AT49BV320D-70CU ensures quick retrieval of data, contributing to the overall system performance and responsiveness.
  • Single Voltage Operation: Operating at 3.0 volts, this flash memory chip simplifies power supply design and helps in reducing power consumption, making it ideal for portable and battery-operated devices.
  • Page and Sector Erase: It provides flexible erase capabilities with both page and sector erase options, allowing for efficient memory management and reuse.
  • Programming: The chip supports in-system programming and has a standard industry interface for ease of integration into existing designs.
  • Temperature Range: This device is operational over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The AT49BV320D-70CU is designed for a diverse array of applications, including but not limited to:

  • Embedded systems
  • Telecommunications
  • Networking equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The AT49BV320D-70CU flash memory is manufactured under strict quality control standards, ensuring that it meets the high expectations of today's technology industry. Its endurance and data retention capabilities are rigorously tested to guarantee a reliable storage solution for critical applications.

Whether you're developing a sophisticated industrial control system or a consumer electronics product, the AT49BV320D-70CU from Microchip Technology offers the performance, durability, and flexibility needed to meet your design requirements.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2606 $59.6484
34+ $3.4960 $118.8640
52+ $3.3867 $176.1084
71+ $3.2774 $232.6954
92+ $3.1682 $291.4744
122+ $2.8404 $346.5288
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess