EN
  • EN
  • DE

AT49BV163DT-70CU

Part No AT49BV163DT-70CU
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 16MBIT PARALLEL 48CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mbit
Memory Organization 2M x 8, 1M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 120µs
Access Time 70 ns
Voltage - Supply 2.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 48-TFBGA, CSPBGA
Supplier Device Package 48-CBGA (6x8)
Base Product Number AT49BV163
Standard Package 378 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565860-AT49BV163DT-70CU
Ultra Librarian 3D Model Ultra Librarian AT49BV163DT-70CU CAD Model

Description

Microchip Technology's AT49BV163DT-70CU Flash Memory

The AT49BV163DT-70CU is a high-performance 16-megabit Flash memory component produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This memory device is designed to provide a flexible and efficient storage solution for a wide range of applications, from consumer electronics to industrial systems.

With its 70ns access time, the AT49BV163DT-70CU ensures swift read operations, making it an ideal choice for applications that require fast boot or frequent code updates. The memory is organized as 1M x 16, allowing for efficient data management and easy integration into 16-bit systems.

This Flash memory chip comes in a 48-pin TSOP (Thin Small Outline Package) form factor, which is well-suited for space-constrained applications. The package is designed for surface mounting on PCBs (Printed Circuit Boards), contributing to a more compact and reliable end product.

One of the key features of the AT49BV163DT-70CU is its support for the industry-standard CFI (Common Flash Interface), which simplifies the integration process by allowing system designers to work with a familiar set of commands and memory map. This feature is particularly useful for developers who need to work with multiple Flash memory products, as it reduces the learning curve and shortens the time to market.

The device also offers various levels of protection and security, including sector lock capabilities, which prevent unauthorized access to the memory content. Additionally, the AT49BV163DT-70CU supports a wide voltage range, ensuring stable operation even under varying power supply conditions.

Overall, the AT49BV163DT-70CU from Microchip Technology is a robust and reliable Flash memory solution that combines high-density storage, fast access times, and a suite of features to meet the demands of modern electronic applications. Its industry-standard interface and ease of use make it a top choice for designers seeking a dependable memory component.

For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess