EN
  • EN
  • DE

AT49BV1614AT-70TI

Part No AT49BV1614AT-70TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT PARALLEL 48TSOP / FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8, 1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 70 ns
Voltage - Supply 2.65V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number AT49BV1614
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 96
Win Source Part Number 1046556-AT49BV1614AT-70TI
Ultra Librarian 3D Model Ultra Librarian AT49BV1614AT-70TI CAD Model

Description

Microchip Technology's AT49BV1614AT-70TI Product Overview

The AT49BV1614AT-70TI is a high-performance, 16-megabit Flash memory component designed and manufactured by Microchip Technology. This device is specifically engineered to meet the rigorous demands of high-speed, high-density storage applications that require both reliability and efficiency. The AT49BV1614AT-70TI offers a flexible and convenient non-volatile storage solution for a wide range of electronic products, including embedded systems, telecommunications, and digital consumer electronics.

Key Features

  • Memory Capacity: The device boasts a substantial 16-megabit storage capacity, allowing for ample space to store firmware, boot code, or other critical data.
  • Access Time: With an access time of 70 nanoseconds, the AT49BV1614AT-70TI ensures quick data retrieval, contributing to the overall performance and responsiveness of the system it is integrated with.
  • Interface: It features a straightforward parallel interface for easy integration into a variety of system architectures, ensuring broad compatibility and simplifying the design process for engineers.
  • Programming: The Flash memory can be programmed and erased in-system or in standard EPROM programmers, offering flexibility and convenience during development and deployment.
  • Operating Voltage: Operating at a voltage range of 2.7V to 3.6V, the AT49BV1614AT-70TI is optimized for low-power applications, making it an ideal choice for battery-powered devices.
  • Temperature Range: This device is designed to operate reliably over an industrial temperature range of -40°C to +85°C, ensuring consistent performance under varying environmental conditions.
  • Package: Encased in a 48-pin TSOP package, the AT49BV1614AT-70TI is compact and suitable for space-constrained applications.

Applications

The versatility of the AT49BV1614AT-70TI allows it to be used across various domains. It is particularly well-suited for applications such as automotive electronics, industrial control systems, medical devices, and any other systems where reliable data storage with quick access times is crucial. Its robust design and flexible features make the AT49BV1614AT-70TI a go-to Flash memory solution for developers looking to enhance their products with durable and efficient storage capabilities.

You May Also Be Interested in

Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess