EN
  • EN
  • DE

AT49BV160T-70CI

Part No AT49BV160T-70CI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 70NS 45CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8, 1M x 16)
Access Time 70ns
Supply Voltage - Operating 2.65 V to 3.3 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 45-CBGA (6.5x7.5)
Win Source Part Number 1019551-AT49BV160T-70CI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49BV160T-70CI CAD Model

Description

The Microchip Technology AT49BV160T-70CI is a highly efficient, 16-megabit, 70ns Flash memory component that combines reliability with performance, making it an ideal storage solution for a wide range of embedded systems. This device is part of the AT49 family and is designed to offer both the flexibility of fast read operations and the endurance of non-volatile storage.

Key Features

  • High-Density Storage: With a storage capacity of 16 megabits, the AT49BV160T-70CI provides ample space for firmware storage, boot code, and other critical data.
  • Speed: The device boasts a fast access time of 70 nanoseconds, ensuring quick data retrieval and efficient operation.
  • Temperature Range: It operates within an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Voltage Range: The memory operates at a voltage range of 2.7V to 3.6V, accommodating various system power supplies.
  • Package: The AT49BV160T-70CI is available in a 48-lead TSOP package, which is widely used and well-suited for compact PCB layouts.

Applications

This flash memory device is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Boot memory for microprocessors
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT49BV160T-70CI is no exception. The device is manufactured to the highest standards, ensuring both reliability and durability over its operational lifespan. Users can trust this component to reliably store and preserve critical data even under strenuous conditions.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources for the AT49BV160T-70CI, including datasheets, application notes, and programming guides to assist developers in integrating this flash memory into their designs with confidence and ease.

You May Also Be Interested in

Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess