EN
  • EN
  • DE

AT49BV002N-90JC

Part No AT49BV002N-90JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 90NS 32PLCC / NOR Flash Parallel 3V/3.3V 2M-bit 256K x 8 90ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 769032-AT49BV002N-90JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV002N
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV002N-90JC CAD Model

Description

Microchip Technology's AT49BV002N-90JC Flash Memory

The AT49BV002N-90JC is a high-performance, 2-megabit Flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide range of embedded systems. This non-volatile memory component is part of the AT49 series and is particularly suitable for applications that require fast access times and a high degree of data integrity.

Featuring a 90 nanosecond access time, the AT49BV002N-90JC allows for rapid read operations, making it an ideal choice for performance-critical applications where speed is essential. The device operates within the standard 5V power supply range, which is common in many traditional logic circuits and systems, ensuring compatibility with existing designs without the need for additional power regulation components.

The AT49BV002N-90JC comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides robust physical protection for the chip and reliable connectivity for PCB mounting. The PLCC package is widely used in the industry and is known for its durability and ease of handling during the manufacturing process.

One of the key features of this Flash memory chip is its sector erase capability, which allows for selective erasure of data without affecting the entire memory array. This is particularly useful for applications that require frequent updates to stored information, as it minimizes the time and power consumption associated with data management.

Furthermore, the AT49BV002N-90JC supports a JEDEC standard command set for Flash memory, which simplifies the integration process with a wide range of microcontrollers and processors. It ensures that developers can easily implement this memory component into their designs with minimal software overhead.

In summary, the AT49BV002N-90JC from Microchip Technology is a versatile and reliable Flash memory solution that offers fast access times, sector erasure, and standard voltage operation. Its PLCC packaging and industry-standard command set make it a practical choice for designers looking to incorporate high-quality, non-volatile memory into their embedded systems.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess