The AT47BV163A-70TU is a high-performance, non-volatile memory solution from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a robust storage solution for a variety of applications that require data retention after power-off scenarios.
Key Features:
- Memory Size: The device boasts a 16-Mbit storage capacity, providing ample space for firmware storage, configuration settings, or any other data that needs to be preserved across power cycles.
- Speed: With an access time of 70ns, the AT47BV163A-70TU offers fast read and write capabilities, making it suitable for applications that require quick data retrieval and storage.
- Temperature Range: Designed to operate within an industrial temperature range, this EEPROM can reliably function in environments from -40°C to +85°C, ensuring performance in demanding conditions.
- Interface: The memory device supports a parallel interface, which allows for simple integration into existing hardware designs and straightforward communication with microcontrollers and processors.
- Package: Housed in a compact TSOP (Thin Small Outline Package), the AT47BV163A-70TU is designed for space-saving on PCBs (Printed Circuit Boards) and is ideal for applications with limited board real estate.
- Supply Voltage: It operates at a standard 3.3V power supply, making it compatible with a wide range of modern digital circuits.
Applications:
The versatility of the AT47BV163A-70TU allows it to be utilized across a diverse set of applications. It is particularly well-suited for:
- Embedded systems requiring long-term data retention
- Industrial control systems
- Automotive electronics
- Telecommunication infrastructure
- Consumer electronics
With its combination of capacity, speed, and durability, the AT47BV163A-70TU from Microchip Technology is an excellent choice for designers and engineers looking for a reliable memory component. Its robust feature set ensures that it can meet the needs of a wide array of sophisticated electronic systems.