EN
  • EN
  • DE

AT45DB321E-SHN-T

Part No AT45DB321E-SHN-T
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046543-AT45DB321E-SHN-T
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT45DB321E-SHN-T CAD Model

Description

Microchip Technology AT45DB321E-SHN-T Flash Memory

The AT45DB321E-SHN-T is a high-performance 32-megabit serial-interface Flash memory device from the renowned Microchip Technology. This product is designed to deliver a flexible and efficient storage solution for a wide array of applications ranging from portable devices to complex embedded systems. With its small form factor and high data integrity, the AT45DB321E-SHN-T is an ideal choice for designers looking to enhance their system capabilities with fast data storage and retrieval operations.

Key Features:

  • High-Density Storage: The device offers a substantial 32-megabit storage capacity, allowing for ample space to store firmware, application code, or data logging information.
  • Serial Peripheral Interface (SPI): The SPI interface ensures high-speed data transfer rates, making it suitable for applications requiring quick access to storage.
  • Low-Power Consumption: Designed with power-sensitive applications in mind, the AT45DB321E-SHN-T features low-power consumption modes, thus preserving battery life in portable devices.
  • Flexible Erase Options: Users can choose between block and page erase options, providing versatility in managing data and optimizing memory usage.
  • Endurance: The Flash memory is built to withstand a high number of program/erase cycles, ensuring a long operational lifespan for devices that frequently update their stored data.
  • Security: The device includes security features that allow users to protect sensitive data, offering a secure storage solution.
  • Temperature Range: This memory device operates within an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

The AT45DB321E-SHN-T is versatile and can be used in various applications, including:

  • Digital cameras and MP3 players
  • Medical devices and instrumentation
  • Automotive electronics
  • Industrial control systems
  • Home automation devices
  • Networking equipment

Overall, the AT45DB321E-SHN-T from Microchip Technology is a reliable and efficient solution for designers seeking a high-quality, high-performance Flash memory component. Its robust feature set ensures that it can meet the demands of a wide range of applications, making it a versatile choice for your storage needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess