EN
  • EN
  • DE

AT45DB161ECCUDB

Part No AT45DB161ECCUDB
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046540-AT45DB161ECCUDB
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT45DB161ECCUDB CAD Model

Description

Microchip Technology's AT45DB161ECCUDB Flash Memory

The AT45DB161ECCUDB is a high-performance 16-megabit DataFlash memory chip from Microchip Technology, designed to cater to a wide range of applications that require efficient and reliable non-volatile memory storage. This compact flash memory device is an ideal choice for embedded systems that demand low power consumption, fast data transfer rates, and robust data retention.

Key Features:

  • Capacity: The device offers a substantial storage capacity of 16 megabits, enabling it to store large amounts of data, including firmware, parameter settings, and user data.
  • Interface: It utilizes the industry-standard Serial Peripheral Interface (SPI) for communication, ensuring compatibility with a vast array of microcontrollers and processors.
  • Operating Voltage: The AT45DB161ECCUDB operates across a wide voltage range, typically between 2.7V to 3.6V, making it versatile for various power supply conditions.
  • Page Size: The memory is organized into pages, with the option to choose between a standard 512-byte page size or a 528-byte page size, providing flexibility in data management.
  • Efficient Read and Write Cycles: It boasts rapid read and write speeds, enabling quick access to data and efficient system performance. The chip supports RapidS serial interface for even faster operations.
  • Enhanced Data Protection: Features like sector protection and hardware-controlled locking mechanisms ensure the safety and integrity of stored data against accidental overwrites or erasures.
  • Low Power Consumption: The device is designed for low power operation, which is critical for battery-powered and portable applications where power efficiency is paramount.
  • Endurance: It offers high endurance with a minimum of 100,000 write/erase cycles per page, guaranteeing long-term reliability for applications that require frequent data updates.
  • Data Retention: The AT45DB161ECCUDB provides data retention of at least 20 years, ensuring the persistence of data over extended periods without power.

Overall, the AT45DB161ECCUDB from Microchip Technology is an exceptional choice for designers and engineers looking for a dependable and high-performing flash memory solution. Its combination of speed, capacity, and durability makes it suitable for a variety of applications, including IoT devices, wearables, medical equipment, industrial controls, and many other embedded systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess